
Executive high-back chair features elegant traditional styling, coupled with advanced control options. Traditional details include crested-back design, scalloped seat front, buttons on seat back, fully upholstered outer back and nailhead trim on upholstered arms. Seating shell on all Executive models is molded from a composite consisting of recycled wood fiber for "molded in" comfort. Functions include pneumatic seat-height adjustment from 17" to 23", mid-range knee tilt, 360-degree swivel action, tilt tension and tilt lock. Steel substructure base with hardwood base caps and brass dual-wheel, hooded casters. Seat measures 22" wide x 19" deep. Distance between arms is 19", and the usable seat depth is 19". Back dimensions are 21" x 26". Chair meets or exceeds ANSI/BIFMA and ISTA performance standards.
Note:
6540 Series Executive High-Back Chair
Will it fit in my office? Will it even fit my needs? Before buying, you need to know all the measurements, features and details.
General
Arm Options: FixedChair Back
Back Type: HighChair Base
Base Diameter: 25.0"