Park Avenue Coll Wood Frame Guest Chair

Park Avenue Collection seating by HON is your address for sophistication. Premium foam cushion provides whole-body support. Design combines sleek curves and tailored lines that complement many styles of decor. This wood-trimmed guest chair is the perfect complement to Park Avenue Collection's high-back and mid-back models, but is also a favorite in lobbies and waiting rooms. Created to complement HON's Park Avenue Collection desk lines, this family of executive, conference and guest seating looks bold and stylish with a sturdy wood frame and fixed arms. Fabric upholstery color on the seat and back is black, and veneer color is Mahogany.

Manufacturer Part Number
H5003NUR10
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Park Avenue Guest Chair

Will it fit in my office? Will it even fit my needs? Before buying, you need to know all the measurements, features and details.

General

Arm Options:  Fixed
Assembly Type:  Fully Assembled
Gross Weight:  27.0 lbs.
Overall Depth:  22.0"
Overall Height:  33.63"
Overall Width:  23.5"
Stacking Function:  No
User Weight Capacity:  250.0 lbs.
Units Per Package:  1

Chair Back

Back Type:  Guest
Back Width: 21.0"
Lumbar Support:  Yes

Chair Seat
Seat Depth - Useable:  17.0"
Seat Overall Depth:  17.0"
Seat Width:  20.0"

Chair Base

Base Material:  Hardwood