Cost-effective, high-quality roll towels are specifically designed to be used with Georgia Pacific enMotion 8" Recessed Automated Towel Dispenser and enMotion Impulse 8 Towel Dispenser to provide reliable towel dispensing at the wave of a hand. Automated touch-free dispensing helps reduce cross-contamination for a more hygienic washroom. Choose these one-ply towels for dependable performance and customer satisfaction. Long-lasting roll reduces maintenance costs and the risk of run-out. EPA-compliant towel roll meets or exceeds EPA Comprehensive Procurement Guidelines.
Note:
Product Details
Brand OwnerGP
BrandenMotion®
MFG Part#89430
ColorWhite
UP - UPC073310894300
Each Per Ship Unit6 Rolls
Items Per Each700 Linear Feet
Case Total4200 Linear Feet
Towel (WxL)8.200" x 700.000'
UNSPSC14111703
Core Size1.56"
EPA CPG CompliantYes
Min. PCW %40%
Min. Recycled %40%
LEED O&MMR,IEQ,I
Buy Multiple5 CS
Case GTIN10073310894307
Case Gross Wgt19.500 LBS
Case Net Wgt18.300 LBS
Case Dimensions (LxWxH)22.875" x 15.250" x 9.000"
Case Volume1.817 CFT
Each Gross Weight0.0 3.233
Each Net Wgt3.05 3.233
Each Dimensions0.000 x 0.000 x 0.000
Each Volume0.303 CFT
TI-Qty/Layer5
HI-Layers/Unit11
Unit Qty55
Unit Dimensions (LxWxH)45.750" x 38.125" x 99.000"