PIXMA G4200 Wireless MegaTank All-In-One Printer

All-in-one printer features a highly efficient MegaTank system that's equivalent to 30 conventional ink cartridge sets to let you print up to 6,000 black pages or 7,000 color pages. Clear, front-mounted reservoirs are sleekly integrated into the design so you can easily check your ink levels. It also lets you connect your favorite mobile devices wirelessly or through the cloud so it's always ready to go, even when you're on-the-go. Fast print speeds up to 8.8 images per minute in black and 5 images per minute in color ensure you never have to wait long for your prints. All-in-one printer also includes borderless printing, business card printing, document printing, image cropping, red eye correction and more.

Manufacturer Part Number
1515C002
EAN/UPC
0013803281842,013803281842
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer

Print Speed (up to)

4 x 6 Photo: Approx. 60 seconds (Borderless) 9
Black:ESAT Approx. 8.8 ipm9
Color:ESAT Approx. 5.0 ipm9

Number of Nozzles

Color: 1,152 / Pigment Black: 320 / Total: 1,472

Print Resolution (Up to)

Up to 4800 x 1200 dpi14

Ink Compatibility

INK TYPE 
GI-290 BK : Pigment Black Ink 
GI-290 C/M/Y : Dye Based Inks >
>
INK TANK & FILL VOLUME 
GI-290 BK : 135.0 ml 
GI-290 C : 70.0 ml 
GI-290 M : 70.0 ml 
GI-290 Y : 70.0 ml

Paper Sizes

4 x 6, 5 x 5 Square, 5 x 7, 8 x 10, Letter, Legal, U.S. #10 Envelopes

Paper Compatibility

Plain: Plain Paper, Canon High Resolution Paper;
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy;
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster;
Matte: Matte Photo Paper;
Other: U.S. #10 Envelopes

Printer Features

AirPrint4, Auto Photo Fix II, Borderless Printing7, Business Card Printing, Canon PRINT app8, Document Printing, Easy PhotoPrint+10, Full HD Movie Print11, Google Cloud Print5, High Page Yield, Image Cropping, Mopria Device Printing12, My Image Garden13, Photo Printing, PIXMA Cloud Link6, Quiet Mode, Red-Eye Correction, Special Filters, Square Media Printing Support, Wireless Printing3

Output Tray Capacity

Rear Paper Tray: 100 Sheets of Plain Paper OR Photo Paper: 20 Sheets of 4 x 6 / 10 Sheets of 5 x 7

Copier

Copy Speed (up to)

FCOT (Color): Approx. 24 seconds 9

Reduction / Enlargement

25% - 400%

Document Feeder

Capacity: 20 Sheets of Plain Paper / 5 Sheets of Legal Size Paper

Copy Features

4-on-1 / 2-on-1 Copy, Auto Exposure Copy, Borderless Copy, Collated Copy, Document Removal Reminder, Fit-to-Page, Frame Erase Copy, ID Card Copy, Preset Copy Ratios, Standard Copy

Scanner

Scanner Type

Flatbed & ADF

Scanning Element

Contact Image Sensor (CIS)

Max. Resolutions

Optical:2400 x 4800 dpi (Optical)16
Interpolated:19,200 x 19,200 dpi (Interpolated)16

Scanner Features

Auto Scan Mode15, Document Removal Reminder, Push Scan, Network Scan, Wireless Scanning3, Save to PC

Color Depth

48-bit Internal/24-bit External

Max. Document Size

8.5 x 11.7

Fax

Modem Speed

33.6 Kbps (Super G3 Color Fax)17

Transmission Speed (approx.)

Black: Approx. 3 seconds per page18 
Color: Approx. 60 seconds per page18

Memory Capacity

Approx. 50 pages19

Group Dialing

19 Locations

Fax Features

Answer Machine Connectivity, Caller Rejection, Check RX Fax Info., Dial Search, Extra Fine Mode, Fax Reception Reject, Fax Number Re-Entry, Memory Transmission, Redial, Remote Reception

General

Other Features

Full Dot Matrix LCD, 4-Color MegaTank Refillable Ink System, Auto Power On/Off, Canon PRINT app8, PIXMA Cloud Link6

OS Compatibility

Windows:20 Windows® 10, Windows 8, Windows 8.1, Windows 7, Windows 7 SP1, Windows Vista® SP2 

Mac:21 Mac OS® X v10.8.5 - macOS v10.12 (Sierra) 
*It is recommended for users of macOS v10.12.0 to update to macOS v10.12.1 for full functionality 

Mobile Operating Systems:22 iOS®, Android, Windows 10 Mobile, Windows RT23, Amazon Fire devices24

Standard Interface

Hi-Speed USB
Wireless LAN (IEEE 802.11b/g/n)3

Software Included

(WINDOWS20/MAC21)
PIXMA G4200 All-In-One Printer Driver
Scan Utility
Master Setup
My Image Garden13 (Full HD Movie Print11, Special Filters, Image Correction/Enhance, and scanning are accessed through My Image Garden) 
Quick Menu

Warranty

1-Year limited warranty with InstantExchange Program. 1-Year toll-free U.S.-based technical phone support.25

HIGH PAGE YIELD

Up to 6,000 (Black & White) / 7,000 (Color) pages1