Expression ET-7700 EcoTank All-in-One Supertank Printer

The wireless EcoTank all-in-one with Cartridge-Free Printing and 5 color inks

Featuring 5 color inks, the Expression Premium ET-7700 wireless EcoTank all-in-one offers revolutionary cartridge-free printing with easy-to-fill, supersized ink tanks. It includes up to 2 years of ink in the box, equivalent to about 30 ink cartridge sets. That’s an incredible amount of ink – enough to print documents up to 9,000 pages, or thousands of 4" x 6" photos. Plus, it features Epson® exclusive auto-stop ink bottles, with each color uniquely keyed for easy filling of each tank. And, you save up to 80 percent on ink with low-cost replacement bottles. The ET-7700 also prints up to 8.5" x 11" and includes paper and photo trays, plus built-in USB/card slots.

4-in-1 with ADF, Wireless & Ethernet: Print / Copy / Scan / Photo
Ink: Five EcoTank™ Ink Bottles
ISO Print Speed: Black: 13 ISO ppm†; Color: 8.0 ISO ppm†

Manufacturer Part Number
C11CG15201
EAN/UPC
0010343936232,010343936232
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print:
Printing Technology:5-color (CMYKPB), drop-on-demand MicroPiezo® inkjet technology

Minimum Ink Droplet Size: 3 droplet sizes, as small as 1.5 picoliters

Maximum Print Resolution: 5760 x 1440 optimized dpi

ISO Print Speed:

  • Black: 13 ISO ppm
  • Color: 8 ISO ppm

Ink: Ink Type: EcoTank Ink Bottles
Ink Palette: Black, Cyan, Magenta, Yellow and Photo Black
Ink Configuration: 5 individual ink bottles
Replacement Ink: 512 Black, Cyan, Magenta, Yellow, Photo Black
(ISO Yield14, Epson Methodology - Black: 8,000, Color: 5,000)

General: Operating Systems:

  • Windows 10
  • Windows 8, 8.1 (32-bit, 64-bit)
  • Windows 7 (32-bit, 64-bit)
  • Windows Vista® (32-bit, 64-bit)
  • Windows Server® 2003 – Windows Server 201610 (32-bit, 64-bit)
  • Mac® OS X® 10.6 – macOS® 10.12.x11

Server Systems: Windows Server® 2003 – Windows Server 201610 (32-bit, 64-bit)

Temperature:

      Operating
    • 50° to 95° F (10° to 35° C)

    Storage
  • -4° to 104° F (-20° to 40° C)

Humidity:

      Operating
    • 20 – 80% RH

    Storage
  • 5 – 85% RH (no condensation)

Sound Level:

  • Power: 6.0 B(A)
  • Pressure: 46 dB(A)

Dimensions:

  • Printing: 16.7" x 23.5" x 7.7" (W x D x H)
  • Storage: 16.7" x 14.3" x 7.7" (W x D x H)

Weight: 18.1 lbSafety Approvals: Safety standards UL60950, CSA C22.2 No. 60950 EMI FCC Part 15 subpart B class B, CAN/CSA-CEI/IEC CISPR 22 class BCountry of Origin: Phillipines

Copy: Copy Quality: Color/Black-and-White: Standard/BestCopy Quantity: 1 – 99 (PC-free)Maximum Copy Size: 8.5" x 11" (PC-free)Copy Features:

  • Auto Background Removal for Text
  • Fit to Page
  • Photo Reprints and Enlargements
  • Color Restoration of Old
  • Faded Photos
  • Copy onto CDs/DVDs
  • Reduce and Enlarge (25 – 400%)

Specifications Scanner: Scanner Type: Color flatbed / ADFPhotoelectric Device: Color CIS line sensorHardware Resolution: 1200 x 2400 dpiMaximum Resolution: 9600 dpi interpolatedColor Bit Depth: 48-bit color input / 24-bit color output

Scan Features: Other: Scan to: PC, Cloud9

Connectivity: Standard Connectivity:

  • Hi-Speed USB
  • Wireless (802.11 b/g/n)7
  • Wi-Fi Direct7
  • Ethernet (10/100 Mbps)
  • USB Host Port

Mobile Printing: Epson Connect: Epson® Email Print, Epson Remote Print, Epson Scan to Cloud9 , Epson iPrint™ App (iOS®, Android), Epson Print and Scan App (Windows®)Other: Apple® AirPrint®, Google Cloud Print™, Android printing, Fire™ OS printing, Mopria® Print Service

Paper Handling: PC-Free Paper Support:

  • Plain (letter, 8.5" x 14", A4)
  • Photo (4" x 6", 5" x 7", 8" x 10", letter, A4)

Paper Sizes: 3.5" x 5", 4" x 6", 5" x 7", 8" x 10", 8.5" x 11", 8.5" x 14", A4, A6, half letter, executive, user definable (3.5" – 47.2" in length)Maximum Paper Size: 8.5 x 47.2 inchPaper Types:

  • Plain paper
  • Epson Bright White Paper
  • Epson Presentation Paper Matte
  • Epson Premium Presentation Paper Matte
  • Epson Premium Presentation Paper Matte Double-sided
  • Epson Premium Photo Paper Glossy

Envelope Types: No. 10Input Paper Capacity:

  • 100 sheets plain paper
  • 10 envelopes
  • 20 sheets photo paper

Printer Details: Display: 2.7" color LCD with buttonsPrinter Language: ESC/P-RSoftware Included: EPSON printer driver, EPSON ScanTelecom Regulations: FCC Part 15 (USA), CISPR 22 (Canada)

Power: Rated Voltage: AC 100 – 240VRated Frequency: 50 – 60 HzPower Consumption:

  • Approx. 16 W ISO 24712 (Standalone copy printing)
  • Approx. 4.2 W (Ready)
  • Approx. 1.0 W (Sleep)
  • Approx. 0.1 W (Power off) ENERGY STAR® qualified

Rated Current: 0.5A – 0.3A