Print all your business documents quickly and efficiently and match the performance of your HP Color LaserJet Pro with this Original HP Toner Cartridge. Rely on HP quality and reliability for impressive printing results in your HP Color LaserJet Pro MFP M180nw. Innovative anti-fraud technology helps ensure that you're getting authentic HP quality. Print-gauge technology dependably tracks toner levels to help ensure you're getting the prints you paid for. Continue to count on consistent, professional quality at high speeds with HP ColorSphere 3 toner. Look professional on every page with vibrant, high-quality color prints that stand the test of time. Quickly replace your cartridges with auto seal removal and easy-open packaging. HP 204A cartridge yields approximately 900 pages.
Note:
Color(s) of print cartridges
Cyan
Print technology
Laser
Page yield (colour)
900 pages
Page yield footnote
Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.
Operating temperature range
59 to 86°F
Storage temperature range
-4 to 104°F
Operating humidity range
10 to 80% RH
Storage humidity
10 to 90% RH
Package dimensions (W x D x H)
14.29 x 3.78 x 4.37 in
Package weight
1.65 lb
Warranty
HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
What's in the box
Toner cartridge; Recycling guide
Compatible Printers
HP Color LaserJet Pro MFP M180nw (T6B74A#BGJ)