202A Magenta Original LaserJet Toner Cartridge

Print all your business documents quickly and efficiently and match the performance of your HP Color LaserJet Pro with Original HP Toner Cartridges with JetIntelligence. Rely on HP quality and reliability for impressive printing results in your HP Color LaserJet Pro M254dn, M254dw, M254nw, MFP M280nw, MFP M281cdw, MFP M281fdn and MFP M281fdw. Innovative anti-fraud technology helps ensure that you're getting authentic HP quality. Print-gauge technology dependably tracks toner levels to help ensure you're getting the prints you paid for. Continue to count on consistent, professional quality at high speeds with HP ColorSphere 3 toner. Look professional on every page with vibrant, high-quality color prints that stand the test of time. Quickly replace your cartridges with auto seal removal and easy-open packaging. Cartridge yields approximately 1,300 pages.

Manufacturer Part Number
CF503A
EAN/UPC
0190781107033,190781107033
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color(s) of print cartridges

Magenta

Print technology

Laser

Page yield (colour)

1,300 pages

Page yield footnote

Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.

Operating temperature range

59 to 86°F

Storage temperature range

-4 to 104°F

Operating humidity range

10 to 80% RH

Storage humidity

10 to 90% RH

Package dimensions (W x D x H)

14.29 x 3.78 x 4.37 in

Package weight

1.65 lb

Warranty

HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.

What's in the box

Toner cartridge; Recycling guide

Compatible Printers

HP Color LaserJet Pro MFP M281fdw (T6B82A#BGJ) ; HP Color LaserJet Pro M254dw (T6B60A#BGJ)