Everest 310 Wireless On-Ear Headphones

Music connects us. Not wires.

Slip on the JBL Everest 310 and you’ll experience up to 20 hours of wireless freedom, the thrill of mind blowing, Legendary JBL Pro Audio sound and the ergonomic comfort offered by premium material finishes and a snug fit. Share Me 2.0 technology allows you to connect and share your music with friends, via Bluetooth. A quick 2-hour recharge, a sleek flat-fold design and a compact hard carrying case make these headphones the perfect companion for your busy lifestyle. A built in microphone facilitates crystal clear hands-free calls, and easy controls on the ear cup let you take charge of your music. Available in four metallic finishes, these headphones put your passion and life, front and center. Dare to listen.

Manufacturer Part Number
JBLV310BTSIL
EAN/UPC
6925281927195
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Driver size: 40mm
  • Dynamic frequency response range:
  • 10Hz-22Hz
  • Sensitivity: 96dB
  • Maximum SPL: 111dB
  • Microphone sensitivity @1kHz dB v/pa: -42
  • Impedance: 32ohm
  • Bluetooth Max Output Power: 4dBm
  • Bluetooth transmitted modulation: GFSK, π/4DQPSK, 8DPSK
  • Bluetooth frequency: 2.402GHz-2.48GHz
  • Bluetooth profiles: HFP v1.6, HSP v1.2,
  • A2DP v1.3, AVRCP v1.5
  • Bluetooth version: V4.1
  • Battery type: Polymer Li-ion Battery
  • (3.7V, 610mAh)
  • Charging time: 2 hours
  • Music play time with BT on:
  • Up to 20 hours
  • Talk time with BT on: Up to 20 hours
  • Weight (g): 230g