VM−10H2 Amplifier

The VM−10H2 is a 1:10 distribution amplifier for up to 4K@60Hz (4:4:4) HDMI 2.0 signals, complying with HDCP 2.2 content protection standard. The unit takes one HDMI input, equalizes and reclocks the signal, and distributes it to ten identical outputs.

  • High Performance Distributor — Professional 1:10 HDMI distributor for up to 4K@60Hz (4:4:4) video resolution signals. One HDMI 2.0 HDCP 2.2 input signal is amplified and distributed to ten identical output signals, with signals rebuilt using Kramer Equalization & re–Klocking™ Technology to gain longer distances.
  • HDMI Signal Transmission — HDMI 2.0 and HDCP 2.2 compliant signal, supporting deep color, x.v.Color™, lip sync, 7.1 PCM, Dolby TrueHD, DTS–HD, 2K, 4K, and 3D. EDID and CEC (OUT 1 only) signals are passed through from the source to the displays.
  • I–EDIDPro™ Kramer Intelligent EDID Processing™ — Intelligent EDID handling, processing and pass–through algorithm that ensures Plug and Play operation for HDMI source and display systems.
  • User–Friendly Operation — Comprehensive signal distribution features and signal mode–forcing options such as RGB forcing, HDCP authorization, and video–wall synced–operation control. Intuitive EDID acquisition, selection, and setting using front panel buttons and LED indications. Auto–EDID feature for even simpler EDID operation.
  • Cost–Effective Field Maintenance — Mini–USB connection for simple field firmware upgrade using the Kramer K–Upload tool and easy EDID handling using the Kramer EDID–Designer tool. Selectable distributor maintenance options and status indicators for fast and effective troubleshooting.
  • Easy Installation — 19” enclosure for rack mounting a unit in a 1U rack space with included rack ears and universal 100–240V AC power connection.

Manufacturer Part Number
VM-10H2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

  • 1 HDMI on HDMI female connector

OUTPUTS

  • 10 HDMI on HDMI female connectors

PORTS

  • 1 RS–232 on 3–pin terminal block connector for device control
  • 1 Mini–USB female connector for firmware upgrade

VIDEO

  • Up to 17.82Gbps bandwidth (5.94Gbps per graphic channel)
  • Up to 4K@60Hz (4:4:4) resolution
  • HDMI 2.0 and HDCP 2.2 signal compliance

CONTROLS

  • EDID SELECT and READ buttons, DIP switches

INDICATION LEDS

  • OUTPUTS 1 to 10, ACTIVE input and power ON LEDs

POWER SOURCE

  • 100–240V AC, 50/60Hz 28VA

POWER CONSUMPTION

  • 100–240V AC, 50/60Hz 26VA

ENCLOSURE

  • Full 19" 1U rack size, Aluminium type

COOLING

  • Fan ventilation

PRODUCT DIMENSION

  • 19" x 7.20 x 1U (43.6cm x 18.30cm 4.36cm) W, D, H

PRODUCT WEIGHT

  • 1.8kg (3.9lbs) approx

SHIPPING DIMENSION

  • 55.00cm x 27.60cm x 10.70cm (21.65" x 10.87" x 4.21" ) W, D, H

SHIPPING WEIGHT

  • 2.8kg (6.1lbs) approx