28-Port MondoHub II

The Manhattan MondoHub II features a high-capacity, four-amp power adapter and has enough ports to manage a growing collection of USB-enabled devices. Unlike some other large-capacity USB hubs available on the market, the MondoHub II features four SuperSpeed USB 3.0 ports and can recharge devices or transfer data at lightning-fast speeds.

The compact and durable case features the power and hub-to-PC ports on a side panel to help better organize connections and minimize cable clutter. This high-quality USB hub also features automatic overcurrent protection for each port and hot-swapping plug-and-play connection. With a power switch for each port, the MondoHub II gives users complete control over which devices are using power or valuable system resources.

Manufacturer Part Number
163606
EAN/UPC
0766623163606,766623163606
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • USB 3.0
  • FCC
  • CE
  • RoHS

    Ports
  • Transfer speeds: 1.5 / 12 / 480 Mbps / 5 Gbps
  • Upstream plug: Standard-A
  • 24 downstream ports: USB 2.0 Standard-A
  • Four downstream ports (1, 2, 15 and 16): USB 3.0 Standard-A
  • Ports 13, 14, 27 and 28 charge Apple devices
  • 5 VDC port
  • Up to 500 mA power, all ports

    Physical
  • Dimensions: 23 (h) x 229 (w) x 112 (d) mm [0.9 (h) x 9 (w) x 4.4 (d) in.]
  • Weight: 354 g (12.5 oz.)
  • Incorporated USB 3.0 cable: 75 cm (30 in.)
  • Housing: plastic
  • LED power indicator

    Power Adapter
  • cUL, FCC
  • Input: 100 - 240 V, 50/60 Hz; 1.6 A, maximum
  • Output: 5 V / 4 A; if more power is needed, this hub will support a power adapter that provides output at up to 5 V / 5 A
  • Cable: 1.2 m (6 ft.)
  • DC Tip dimensions: 3.5 x 1.35mm

    Environmental
  • Operational temperature: 0 – 45°C (32 – 113°F)
  • Storage temperature: -15 – 60°C (5 – 140°F)
  • Working humidity: <85%

    System Requirements
  • USB-enabled PC or Mac system
  • Windows 7/8.1/10 or Mac OS 10 or above
  • Available USB 2.0 or USB 3.0 port

    Package Contents
  • MondoHub II
  • Power adapter
  • Instructions