28-Port Gigabit Web Smart Switch

TRENDnet’s 28-Port Gigabit Web Smart Switch, model TEG-284WS, is a cost-effective switch solution for high-speed gigabit applications. Advanced traffic management, access management controls, trouble shooting, and monitoring protocol support makes this a powerful backbone solution for SMB networks. The web-based management interface offers features for traffic control, troubleshooting, access controls, and monitoring.

Web Smart Management
Provides an easy to use web-based GUI management for reduced switch configuration complexity and offers a combination of SMB management features for easy deployment.

Integration Flexibility
Managed features include access control lists, VLAN, IGMP snooping, QoS, RMON, SNMP trap and syslog for monitoring and flexible network integration.

High-Speed SFP
Offers four shared gigabit SFP slots to allow for long distance fiber optic connections.

Hardware Design
Fanless rack mountable 1U metal housing features 24 gigabit ports and 4 shared gigabit ports (RJ-45/SFP).

IPv6 Ready
This switch supports IPv6 configuration and IPv6 neighbor discovery.

Traffic Management
A broad range of network configurations are supported by: 802.3ad link aggregation, Asymmetric VLAN, 802.1Q VLAN, Voice VLAN, RSTP, MSTP, Loopback Detection, GVRP, 802.1p Class of Service (CoS), port bandwidth management, and QoS queue scheduling

Troubleshooting
Traffic statistics and a convenient cable diagnostic test aid in network troubleshooting

Access Control
Features such as ACL, SSL, MAC/port filtering, 802.1X, TACACS+, and RADIUS are compatible with layered access controls

Monitoring
RMON, SNMP, SNMP Trap, and Port Mirroring support administrator monitoring solutions

Manufacturer Part Number
TEG-284WS
EAN/UPC
0710931140415,710931140415
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.1d
  • IEEE 802.1p
  • IEEE 802.1Q
  • IEEE 802.1s
  • IEEE 802.1w
  • IEEE 802.1X
  • IEEE 802.1ab
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3z
  • IEEE 802.3ab
  • IEEE 802.3ad
  • IEEE 802.3az
Device Interface
  • 24 x Gigabit ports
  • 4 x shared Gigabit ports (RJ-45/SFP)
  • LED indicators
Hardware Information
  • DRAM Size: 256MB
  • Flash Size: 32MB
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit Ethernet: 2000Mbps (full duplex)
Performance
  • Switch fabric: 56 Gbps
  • RAM buffer: 512KB
  • MAC Address Table: 8K entries
  • Jumbo Frames: 10KB
  • HOL Blocking Prevention
  • Forwarding rate: 41.7Mpps (64-byte packet size)
Management
  • HTTP/HTTPS (SSL v2/3 TLS) Web based GUI
  • SNMP v1, v2c, v3
  • RMON v1
  • Static Unicast MAC Address
  • Enable/disable 802.3az Power Saving
  • LLDP and LLDP-MED
  • Virtual Cable Diagnostics Test
  • IPv6: IPv6 Neighbor Discovery, IPv6 Static IP, DHCPv6, Auto configuration
MIB
  • IP FORWARD TABLE MIB RFC 1354
  • RMON MIB RFC 1271
  • IPV4 MIB RFC 1213
  • IPV6 MIB RFC 2465
  • GVRP MIB IEEE 802.1Q-VLAN
  • LA MIB IEEE 802.3ad
  • LLDP MIB IEEE 802.1AB
  • IGMP SNOOPING MIB RFC 2933
  • MLD SNOOPING MIB RFC 3019
  • PRIVATE VLAN MIB IEEE 802.1Q
  • DHCPSNOOP MIB RFC 2026
  • QOS MIB RFC 4323
  • SNMP MIB RFC 3415
  • STP MIB RFC 4318
  • PNAC MIB IEEE 802.1x
  • VLAN MIB IEEE 802.1q
  • DNS MIB RFC 1611
  • ACL MIB
  • BANDWIDTH CTRL MIB
  • LBD MIB
  • MIRROR MIB
  • IPV6 NEIGHBOR MIB
  • SNTP MIB
  • STORM CTRL MIB
  • STATISTICS MIB
  • Tool MIB
  • VOICE VLAN MIB
  • DOS MIB
Spanning Tree
  • IEEE 802.1D STP (Spanning Tree protocol)
  • IEEE 802.1w RSTP (Rapid Spanning Tree protocol)
  • IEEE 802.1s MSTP (Multiple Spanning Tree protocol)
Link Aggregation
  • Static Link Aggregation
  • 802.3ad Dynamic LACP
Quality of Service (QoS)
  • 802.1p Class of Service (CoS)
  • DSCP (Differentiated Services Code Point)
  • Bandwidth Control per port
  • Queue Scheduling: Strict Priority, Weighted Round Robin (WRR)
VLAN
  • Multiple management VLAN assignment
  • Asymmetric VLAN
  • 802.1Q Tagged VLAN
  • Dynamic GVRP
  • Up to 256 VLAN groups, ID Range 1-4094
  • Private VLAN (Protected Ports)
  • Voice VLAN (10 user defined OUIs)
Multicast
  • IGMP Snooping v1, v2, v3 (per VLAN)
  • Static Multicast Address
  • Up to 256 multicast entries
Port Mirror
  • RX, TX, or Both
  • One to one
  • Encryption
  • 802.1X Port-Based Network Access Control , RADIUS, TACACS+
  • Local Dial In User Authentication
  • DHCP Snooping (per VLAN)
  • Loopback Detection
  • Duplicated Address Detection
  • Trusted Host
  • Denial of Service (DoS)
ACL IPv4 L2-L4 & IPv6
  • MAC Address
  • VLAN ID
  • Ether Type (IPv4 only)
  • IP Protocol 0-255
  • TCP/UDP Port 1-65535
  • 802.1p
  • DSCP (IPv4 only)
  • IPv6 Address (IPv6 only)
Compatibility
  • Optional Software Utility: Windows® 10, 8.1, 8, 7, Vista, XP, Windows® 2003/2008 Server
Special Features
  • Fanless Design
  • IPv6
  • 802.3az power saving
  • Rack mountable
Power
  • Input: 100 - 240 V AC, 50/60 Hz, internal power supply
  • Consumption: 17.3 Watts (max.)
MTBF
  • 787,004 hours
Operating Temperature
  • -5 – 50°C (23 - 122°F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 440 x 140 x 44mm (17.4 x 5.51 x 1.74 in.)
  • Rack mountable 1U height
Weight
  • 2.15kg (4.73 lbs.)
Certifications
  • CE
  • FCC
  • UL
Warranty
  • 3 year warranty