VivoBook Pro 15 N580VD-DM264T Notebook

ASUS VivoBook Pro

Performance is everything

The ASUS VivoBook Pro 15 is a slim and lightweight high-performance laptop that’s powered by a 7th Generation Intel® Core™ processor. It features a 4K UHD display with 100% sRGB color gamut, high-quality NVIDIA® GeForce® GTX 1050 gaming-grade graphics, audio co-developed by Harman Kardon, and the latest cooling and fast-charge technologies.

Manufacturer Part Number
N580VD-DM264T
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Processor

    Intel® Core™ i7 7700HQ Processor,

  • Operating System

    Windows 10 Home

  • Chipset

    Intel® HM175 Express Chipset

  • Memory

    8 GB DDR4 2400MHz SDRAM
    16 GB DDR4 2400MHz SDRAM

  • Display

    15.6" (16:9) LED backlit FHD (1920x1080) 60Hz Anti-Glare Panel with 45% NTSC 
    15.6" (16:9) LED backlit UHD (3840x2160) 60Hz Anti-Glare Panel with 72% NTSC

  • Graphic

    NVIDIA GeForce GTX 1050 , with 4GB GDDR5 VRAM

  • Storage

    1TB 5400RPM SATA HDD
    Solid State Drives:
    128GB SATA3 SSD 
    Solid State Drives:
    256GB SATA3 SSD

  • Keyboard

    Illuminated Chiclet Keyboard

  • Card Reader

    Multi-format card reader

  • WebCam

    HD Web Camera

  • Networking

    Wi-Fi
    Integrated 802.11 AC 
    Bluetooth
    Built-in Bluetooth V4.2

  • Interface

    1 x Headphone-out jack (Audio-in Combo)
    1 x Type C USB3.0 (USB3.1 GEN1) 
    1 x USB 3.0 port(s)
    2 x USB 2.0 port(s)
    1 x RJ45 LAN Jack for LAN insert 
    1 x HDMI 

  • Audio

    Built-in Stereo W Speakers And Microphone

  • Battery

    3 Cells 47 Whrs Polymer Battery

  • Power Adapter

    Output :
    19 V DC, 6.3 A, 120 W
    Input :
    100 -240 V AC, 50/60 Hz universal

  • Dimensions

    NB:
    380 x 256 x 19.2 mm (WxDxH)

  • Weight

    NB:
    1990 g with Battery

  • Security

    TPM (Trusted Platform Module)