OptiPlex 3050

Business critical performance, smaller design.

Essential business desktops with best-in-class security and manageability in a space saving design. Uncompromising productivity and versatility.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Thoughtfully designed

Work unimpeded: These desktops come with all the same reliability and space saving benefits you’ve come to expect without sacrificing power or performance.

Take back your workspace: Custom designed cable covers reduce clutter and match the chassis for a more efficient and visually appeal work space.

Service with ease: Tool-less entry for serviceability and in-band management enables accessible system maintenance so you can you easily upgrade and replace components.

Stay flexible: The new OptiPlex Small Form Factor All-in-One Stand, provides the aesthetics of an all-in-one, with the ultimate display flexibility your work demands.

Manufacturer Part Number
WNJWM
EAN/UPC
0884116281009,884116281009
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Base

OptiPlex 3050 Small Form Factor BTX

Processor

Intel® Core™ i3-7100 (DC/3MB/4T/3.9GHz/65W); supports Windows 10/Linux

Hard Drive

3.5 inch 500GB 7200rpm Hard Disk Drive

Memory

8GB (1x8GB) 2400MHz DDR4 Memory

CD ROM DVD ROM

8x DVD+/-RW 9.5mm Optical Disk Drive

Power cord

System Power Cord (English)

Chassis Options

OptiPlex 3050 SFF with 180W Standard Power Supply (APFC)

Video Card

Intel® Integrated Graphics

Operating Systems

Windows 10 Pro 64bit English, French, Spanish

Warranty

3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis

Keyboard

Dell KB216 Wired Keyboard English Black

Driver

No Wireless

Media Card Reader

No Media Card Reader Selected

Mouse

Dell MS116 Wired Mouse Black

Wireless

No Wireless

Documentation Disks

Safety/Environment and Regulatory Guide (English/French Multi-language)

Systems Management

No Out-of-Band Systems Management

Diagnostic CD / Diskette

No Diagnostic/Recovery CD media

Placemat

Documentation, English, French, Dell OptiPlex 3050

Canada Ship Options

US No Canada Ship Charge

E Star

No Estar

Chassis Intrusion Switch

No Chassis intrusion switch

UPC Label

Print on Demand Label

TPM Security

Trusted Platform Module (TPM Enabled)

Packaging

Shipping Material for System, Small Form Factor

Stands and Mounts

No Integrated Stand option

FGA Module

3050SFF_2H18_037/US/BTS

Cables and Dongles

NO ADAPTER

Optical Software

Cyberlink Media Suite Essentials for Windows 10 and DVD drive (without Media)

Additional Hard Drive

No Additional Hard Drive

Regulatory Label

Reg Label, SFF, MEX,STD

Computrace Offerings Stop Track Label

No Computrace

Serial Port PS2 Adapter

No Add On Cards

Hard Drive Cables and Brackets

3.5 Inch Caddy

Hard Drive Software

NO INTEL RESPONSIVE

Processor Branding

LABEL,INTEL,CI3,6,SML

Microsoft Application Software

Microsoft Office 30 Day Trial

Nonmicrosoft Application Software

Windows 10

Operating System Recovery Options

OS-Windows Media Not Included

Transportation from ODM to region

BTS/BTP Shipment

External Speakers

No External Speaker

System Monitoring Options

None

Back Cover

None

Dell Encryption and Threat Prevention

None

Data Security for Small to Medium Business

None

Aio

False

Base SKU

998-CQYD

Base Sku Class

R]002

Chassis Type

SFF

Chassis

12129

Long Description

OptiPlex 3050 Small Form Factor BTX|Intel® Core™ i3-7100 (DC/3MB/4T/3.9GHz/65W); supports Windows 10/Linux|3.5 inch 500GB 7200rpm Hard Disk Drive|8GB (1x8GB) 2400MHz DDR4 Memory|8x DVD+/-RW 9.5mm Optical Disk Drive|System Power Cord (English)|OptiPlex 3050 SFF with 180W Standard Power Supply (APFC)|Intel® Integrated Graphics|Windows 10 Pro 64bit English, French, Spanish|3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis

Country of Origin

China

Serial scan

Service Tag

Offline Quote Number

3000016421668.0

Box Dimensions

19.2X15.5X10.4

Box Weight

13.69

Minimum Order Quantity

10

Pallet Layer Quantity

10

Pallet Total Quantity

80

Pallet Length

47.2

Pallet Width

39.4

Pallet Height

47.1

Case Pack Quantity

1