AirBar Touchscreen Bar

Touch the revolution

AirBar is a groundbreaking piece of technology that emits an invisible light field that covers your PC display. Just mount the discrete device right underneath your display and plug in the USB port. When the light field is interrupted – by your fingers, pencils, brushstrokes or virtually anything – the computer interprets this as interactive input.

From non-touch to touch in an instant

This means that with AirBar – if you have a PC running Windows 8 or Windows 10 or Chromebook, you can turn your non-touch PC into a fully functioning touch enabled PC. Just like that.

Four sizes available from the start

AirBar will be available for notebooks with the screen sizes 11.6”, 13.3”, 14” and 15.6”. AirBar is presented in a distinctive and graph- ically appealing package that fits snugly to the device. Presented together, the different AirBar sizes cover the needs of most PC users and make any shop feel smarter and brighter just by being there.

AirBar is sleek and weighs very little. It can easily travel with you without weighing you down.

Technology with an edge

AirBar projects an invisible light field on the surface of your display that makes it possible to “touch” the screen and to interact with Windows® 8 and 10 gestures.

Plug and Touch

Attach the magnets strip & plug in the USB port.

Touch Using Any Object

Your finger, or with gloves, even with a paintbrush.

Enhanced User Experience

Pinch, sweep, zoom and scroll without glare or battery drain.

Compability

AirBar works with most notebooks running Windows®10, Windows 8.1, or ChromeOSTM operating system.

Manufacturer Part Number
NNABC3100XU01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Input Method: Finger, gloved hand and brush (5mm diameter)
Display Size Supported: 11.6”, 13.3”, 14” and 15.6”, with an aspect ratio of 16:9.
Size (width x height): 12 x 5 mm
Resolution: Reporting resolution 65535 x 65535 pixels (USB HID class)
Touch Activation Force: No minimum touch activation force is required
Response Time: At 100 Hz scanning, 10 ms response time
Gesture/Sweep Tracking: At 100Hz scanning, 100 X, Y coordinates per second

Electrical

Host interface: USB
Power consumption: 50 mW active, 5mW in standby mode

Optical

Light Transmission: 100 % (nothing is built into the display that limits light throughput on your screen)

Environment

Operating/Storage: Consumer or Industrial temperature range from –40°C to +85°C
Humidity Operating: 0 to 85%, storage: 0 to 95%
Altitude Operating: Operating: ≤5000 m, Storage/Transport: ≤15 km
Electrostatic Protection: 15 kV air/8 kV contact discharges