The PDUMV30HVNETLX 5/5.8kW Single-Phase Switched PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to each outlet. Recommended for any IT or industrial application, it features 24 switched outlets (20 C13 and 4 C19). LEDs indicate each outlet’s on/off power status. A 10-foot cord with NEMA L6-30P plug connects the PDU to a compatible AC power source, generator or protected UPS.
The built-in Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.
A digital ammeter allows you to monitor each bank’s load in real time to ensure it remains well below maximum capacity with no danger of overload. The PDU mounts in 0U of space in EIA-standard 19-inch racks using the included toolless mounting buttons or the included rack-mounting brackets. Use the included PDUMVROTATEBRKT kit to install the unit with outlets facing the rear for better airflow or equipment access.
Note:
Specifications
OVERVIEW
PDU Type: Switched
OUTPUT
Output Capacity Details: 5.8kW (240V), 5kW (208V), 4.8kW (200V) total capacity / 30A max (Agency de-rated to 24A), 20A max per breakered outlet bank; 16A max per C19 outlet; 12A max per C13 outlet
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (20) C13; (4) C19
Output Nominal Voltage: 200; 208; 240
Overload Protection: Two 20A breakers protect 12 outlets each
Customized Load Management Receptacles: Each outlet is individually controllable via remote interface
INPUT
PDU Input Voltage: 200; 208; 240
Recommended Electrical Service: 30A 208/240V
Maximum Input Amps: 30
Maximum Input Amps Details: Agency de-rated to 24A continuous
PDU Plug Type: NEMA L6-30P
Input Cord Length (ft.): 10
Input Phase: Single-Phase
USER INTERFACE, ALERTS & CONTROLS
Front Panel LCD Display: Digital display reports output amps in 3 separately metered loading segments (BANK 1: Outlets #1-12; BANK 2: Outlets #13-24; BANK 3: All outlets combined)
Front Panel LEDs: 24 power availability LEDs confirm power off/on status for each built-in outlet
Switches: Pushbutton scroll button enables local power consumption display of each load bank, display rotate and display IP address functions
PHYSICAL
Shipping Dimensions (hwd / in.): 4 x 6 x 72.5
Shipping Weight (lbs.): 16.5
Unit Dimensions (hwd / in.): 70 x 2.19 x 2.65
Unit Weight (lbs.): 11.5
Form Factors Supported: 0U vertical rackmount. Includes mounting brackets. Supports toolless mounting in button-mount compatible racks
PDU Form Factor: 0U; Vertical
ENVIRONMENTAL
Relative Humidity: 0-95% non-condensing
COMMUNICATIONS
SNMP Compatibility: Via built-in LX Platform Interface
CERTIFICATIONS
Certifications: Tested to UL 60950-1 (USA, Canada), Class A (Emissions), NOM (Mexico), RoHS compliant, TAA Compliant
WARRANTY
Product Warranty Period (Worldwide): 2-year limited warranty