Connectivity from the data center to the desktop, and beyond.
For performance designed to last the lifetime of your cabling system, choose Black Box. You'll get high-performance copper and fiber cabling solutions for structured cabling systems, data centers, industrial environments, multimedia systems, datacomm connections, and more, including custom cables.
Note:
Construction
Diameter Core: OM2 50-µm; Cladding: 125-µm
Jacket OFNR
Environmental
Temperature Operating Temperature: -76 to 185 F (-60 to 85° C)
Performance
Attenuation =2.6 dB/km at 850 nm; =0.6 dB/km at 1300 nm
Bandwidth Intermediate performance EMB: 510 MHz/km at 850 nm; Legacy performance EMB: 500 MHz/km at 850 nm; 500 MHz/km at 1300 nm
Data Rate (Optimized) 1 Gbps over 600 m at 850 nm
Standards
Listings ISO/IEC 11801: Type OM2 fiber; IEC 60793-2-10; Type A1a.1 fiber; TIA 492AAAB