A POCKET-SIZED SCANNER FOR TABLETS AND OTHER MOBILE DEVICES
Datalogic’s RIDATM DBT6400 cordless area imager with Bluetooth® wireless technology is the ideal workmate in a pocket-sized form factor to be used in connection with mobile devices, mainly tablets. The RIDA DBT6400 area imager is a small, ergonomic, perfectly hand- fitted wireless device with a modern and elegant design that will complement the trendy look of popular tablet vendors. The RIDA DBT6400 imager pairs easily with AndroidTM, Apple® iOS and Windows Mobile® devices as well as standard laptops equipped with Bluetooth wireless technology.
READING CAPABILITIES OF A TOP PERFORMING 2D HANDHELD IMAGER
This compact area imager is capable of reading 1D and 2D bar codes as well as low contrasted, damaged or poorly printed codes or bar codes with low back lighting from mobile phone screens. Its main features include image capture capability, white illumination and the most efficient aiming system in the market place.
VERSATILE MODELS AVAILABLE FOR RETAIL OR HEALTHCARE
The RIDA DBT6400 area imager is available in 2 different models:
Note:
WIRELESS COMMUNICATIONS
BLUETOOTH WIRELESS TECHNOLOGY
Protocol: Bluetooth 4.0 Certified Class 2
Radio Frequency: 2.4 GHz
Radio Range (Open Air): 25.0 m / 82.0 ft
Range distances are measured using the
base station. Range with connection to other
Bluetooth peripherals may show different
results.
Security: Data Encryption; Scanner
Authentication
DECODING CAPABILITY
1D / LINEAR CODES
Auto discriminates all standard 1D codes
including GS1 DataBarTM linear codes
2D CODES
Aztec Code, Aztec Mesas, Data Matrix, MaxiCode,
QR Code, Micro QR Code, China Han Xin Code
POSTAL CODES
Australian Post, British Post, Canadian Post,
China Post, Japanese Post, KIX Post, Korea Post,
Planet Code, Postnet, Royal Mail Code (RM4SCC)
STACKED CODES
EAN/JAN Composites, GS1 DataBar Composites,
GS1 DataBar Expanded Stacked, GS1 DataBar
Stacked, GS1 DataBar Stacked Omnidirectional,
MacroPDF, MicroPDF417, PDF417, UPC A/E
Composites
ELECTRICAL
BATTERY
Battery Type: Lithium-Ion 700 mAh
Charge Time: 2.5 hours when placed in the Base
Station or when the Host is powered through the
micro USB cable connection
Reads per Charge: 3,000 + readings or 5 hours
(1 read every 6 seconds)
INPUT VOLTAGE
5 VDC +/- 5%
ENVIRONMENTAL
AMBIENT LIGHT
0 - 100,000 lux
DROP RESISTANCE
Withstands repeated drops from 1.5 m / 5.0 ft
onto a concrete surface
ESD PROTECTION (AIR DISCHARGE)
16 kV
HUMIDITY (NON-CONDENSING)
5 - 95%
PARTICULATE AND WATER SEALING
IP50
TEMPERATURE
Operating: 0 to 50 °C / 32 to 122 °F
Storage/Transport: -20 to 70 °C / -4 to 158 °F
INTERFACES
INTERFACES
USB COM, USB-OEM, USB Keyboard (with
BC6020 only)
PHYSICAL CHARACTERISTICS
COLORS AVAILABLE
Light Green/White; Black; Black/Silver
DIMENSIONS
11.25 x 4.23 x 2.75 cm / 4.4 x 1.6 x 1.0 in
ENCLOSURE
Healthcare model only: Disinfectant-ready
enclosure treated with anti-microbial additives
(ISO22196 compliant)
WEIGHT
With batteries: 85.0 g / 3.0 oz
READING PERFORMANCE
IMAGE CAPTURE
Graphic Formats: BMP, JPEG, TIFF;
IMAGER SENSOR
Greyscale: 256, 16, 2; JPEG; JPEG, TIFF
Wide VGA: 752 x 480 pixels
LIGHT SOURCE
Aiming: 650 nm VLD
Illumination: White
MOTION TOLERANCE
25 IPS
PRINT CONTRAST RATIO (MINIMUM)
15%
READING ANGLE
Pitch: +/- 65o; Roll (Tilt): up to 360o;
Skew (Yaw): +/- 60o
READING INDICATORS
Vibration; Beepers, Polyphonic; Datalogic ‘Green
Spot’ Good Read Feedback; Product side and
upper illumination; Good Read LED
RESOLUTION (MAXIMUM)
4 mil
READING RANGES
TYPICAL DEPTH OF FIELD
5.0 mil : 6.5 to 21.0 cm / 2.6 to 8.2 in
13.0 mil : 5.5 to 39.0 cm / 2.2 to 15.2 in
Data Matrix 15.0 mil : 4.0 to 25.0 cm / 1.6 to 9.8 in
SAFETY & REGULATORY
AGENCY APPROVALS
The product meets necessary safety and
regulatory approvals for its intended use.
The Quick Reference Guide for this product can
be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE
Complies to China RoHS; Complies to EU RoHS
LASER CLASSIFICATION
Caution Laser Radiation - Do not stare into
beam; IEC 64871 Exempt Class
UTILITIES
DATALOGIC ALADDINTM
Datalogic Aladdin configuration program is
available for download at no charge.
JavaPOS Utilities are available for download at no
charge.
OPOS / JAVAPOS
OPOS Utilities are available for download at no
charge.
REMOTE HOST DOWNLOAD
Lowers service costs and improves operations.
WARRANTY
WARRANTY
3-Year Factory Warranty