
The AtlasIED AA35G, a 3 input channel mixer amplifier designed for distributed business paging and background music (BGM) systems, small to medium speech privacy systems and in applications where music on hold (MOH) plus paging is required.
The AA35G is a three input channel mixer amplifier designed for distributed business paging and background music (BGM) systems, small to medium speech privacy systems, and in applications where music on hold (MOH) plus paging is required.
With one microphone input and two stereo line inputs, the AA35G will accommodate a variety of input sources including paging microphones, CD players, and digital music receivers. A dip switch selectable matrix allows the creation of a Zone 2 mix from any or all of the input sources for music or messaging on hold applications. 70.7V, 100V, and 8Ω outputs are provided.
Note:
Frequency Response : 50Hz - 20kHz
Connector Type: Phoenix and RCA
Output Power: 35 Watts
Rack Units: 2 high 1/2 wide
Height: 4.1" (104mm) Including Feet
Width: 9.5" (241mm)
Depth: 13.9" (353mm) Front of Knobs to Back Panel
Shipping Weight: 8 lbs 2 oz (3.7kg)
Safety Listed: 60065-ROHS 2006 Compliant
Voltage Compatibility: Universal