ZENBOOK UX310UQ-GL401T Notebook

Manufacturer Part Number
90NB0CL1-M05560
EAN/UPC
0889349624050,889349624050
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i5 6200U/7200U Processor, 
  • Intel® Core™ i3 6100U/7100U Processor, 
  • Intel® Core™ i7 7500U/6500U Processor,
Operating System
  • Windows 10 Home
  • Windows 10 Pro
Chipset
  • Integrated Intel® CPU
Memory
  • 1 x SO-DIMM socket for expansion, up to 16 GB SDRAM, 4 GB DDR4 2133MHz SDRAM Onboard Memory
Display
  • Anti-Glare (16:9) 60Hz 13.3" LED backlit with 72% NTSC Panel (1920x1080) FHD
  • LED backlit 13.3" 60Hz with 72% NTSC (16:9) Anti-Glare QHD+ Panel (3200x1800)
Graphic
  • NVIDIA , with 2GB GDDR3 VRAM GeForce 940MX
Storage
  • Hard Drives:
  • 5400RPM 500GB/1TB SATA HDD
  • Solid State Drives:
  • SATA3 M.2 SSD 128GB/256GB/512GB
Keyboard
  • Illuminated Chiclet Keyboard
  • Chiclet keyboard
Card Reader
  • Multi-format card reader (SDHC/SD)
WebCam
  • HD Web Camera
Networking
  • Wi-Fi
  • Integrated 802.11 AC (WIDI Support)
Interface
  • 1 x COMBO audio jack 
  • 1 x HDMI 
  • 1 x Type A USB3.0 (USB3.1 GEN1) 
  • 1 x Type C USB3.0 (USB3.1 GEN1) support display
  • 2 x USB 2.0 port(s) 
Audio
  • ASUS SonicMaster Technology
  • Support Windows 10 Cortana 
Battery
  • 48 Whrs 3 Cells Battery
Power Adapter
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
  • Output :
  • 19 V DC, A, 45 W
  • 19 V DC, A, 65 W
Dimensions
  • (WxDxH) 323 x 223 x 18.35 mm
Weight
  • 1.4 kg ~ kg with Battery
Security
  • Security lock
  • BIOS Booting User Password Protection
Manufacturer Warranty

2-year limited International hardware warranty. *different by country