65UV761H LED-LCD TV

Smart Customization

Create your own solution along with LG’s smart customization tools and content management software. With the tailored solution, hotel can elevate their brand to new levels.
Features

  • Pro:Centric Smart SDK (HTML5, Java, Flash)
  • Pro:Centric Direct Ready
  • Pre-loaded Apps
Enhanced Guests’ Experience

Delight your guests with vivid picture quality and entertaining features including webOS 3.5 and its smart apps. It captivates guests’ taste and brings them again.
Features

  • Ultra HD, HDR (Dolby Vision, HDR10)
  • 4K Upscaler, IPS Wide Viewing Angle
  • webOS 3.5 & Magic Remote (Ready)
Smart Connectivity

Cross display boundaries freely and without hassle. With LG Smart connectivity functions, mirroring and content sharing between TV and other smart devices are made incredibly easy and user-friendly.
Features

  • SmartShare, ScreenShare (Miracast)
  • Bluetooth Sound Sync / LG Sound Sync
Commercial Grade Stand (43", 49", 55")

Expand the range of comfort for guests with a commercial grade stand. This allows guests to watch a TV from any angle. Also, for security purposes, the stand may be secured to its table.

External Speaker Out

Enhance the entertainment experience by adding an additional speaker. Guests listen to the TV audio from anywhere including rest-rooms.

Instant On

Instant on function’s high speed loading system saves and enables users to enjoy the contents immediately when they first turn on the TV.

Pro:Idiom®

Prevent any illegal copying of content by the widely used DRM (Digital Right Management).

Multi IR

Multi IR function eliminate the remote control signal interference between TVs in multiple dwelling beds.

SoftAP

SoftAP means Software enabled Access Point. This “virtual” Wi-Fi feature executes by software working on the device to create a wireless hotspot.

Pro:Centric Smart Application Platform

LG Pro:Centric SMART offers extended customizable tools; HTML5, Java and Flash. With these, the partners can optimize Commercial TVs to edit and develop theirown enhanced service design. Also, it gives visual impact on and delivers messages to customers as users intend.

Pro:Centric Server Application

You can now differentiate your hotel with our customizable templates and pages which can be specialized for your property. Pro:Centric® provides you a solution that is easily customizable for your business.

Pro:Centric Direct Ready

Simply create your own templates and remotely manage TVs on the IP network with Pro:Centric Direct, LG’s content management software. Pro:Centric Direct offers a free design template, along with customizable widgets and three types of theme templates (Cinematic-type, Grid-type, Bar-type) in order to promote branding and meet guests’ tastes and needs. Its interactive solution, including 1-click service, and intuitive UI impress guests while elevating their hotel experience. Plus, for hoteliers, not only does it offer efficient content production and management, but it also maximizes advertisement effectiveness, which contributes to improving the hotel brand.

Manufacturer Part Number
65UV761H
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Type: Edge LED
Resolution: 3,840 x 2,160 (4K UHD)

Broadcasting System
Analog: PAL / SECAM
Digital: DVB-T2/C (Varied by countries)

Video
Picture Engine: XD Engine
Real Cinema 24p (3:3 Pull down): •
Aspect Ratio: • 6 modes (16:9, Original, Full wide, 4:3, Vertical Zoom, All-Direction Zoom)

Audio
Audio Output / Speaker System: 10W + 10W / 2.0 ch
Sound Mode: • 6 modes (Standard, Cinema, Clear Voice III, Sports, Music, Game)

Solution
Type: Pro:Centric® Smart, V, Direct
Data Streaming (IP &RF): •
RF: • (1 Tuner)
HCAP (SDK): GEM / Flash / HTML5
Pro:Centric Application: PCA 3.7
Digital Right Management: Pro:Idiom

Smart Features
Smart UX: webOS 3.5, Commercial Smart Home, Web Browser, Pre-loaded Apps, SDP (Service Delivery Platform) compatibility, Magic Remote Ready
Connectivity: SoftAP, WiFi (ac), ScreenShare (Miracast), SmartShare, DIAL, Bluetooth Sound Sync, LG Sound Sync

Feature
Installation: EzManager, USB Cloning
Management: Wake on RF, WOL, Remote Diagnostics, TVLink Interactive, IR Out, Multi IR Code, HTNG/HDMI-CEC
Hospitality: Hotel Mode, Lock Mode, Welcome Screen, Insert Image, External Speaker Out, Instant ON, One Channel Map, External Power, RJP Compatibility, External Clock Compatibility, RTC (Real Time Clock), webRTC Ready

Interface
Side: HDMI In, USB 2.0, USB 3.0, CI Slot
Rear: RF In, AV In, Video Component In (Phone Jack Type), Digital Audio Out (Optical), HDMI Input, RS-232C, Headphone Out, Clock Interface, RJ45 (2), External Speaker Out (2)

Dimension (Unit: mm)
Vesa: 300 x 300
W x H x D / weight (with stand): 1,455.2 x 898.1 x 312.4 / 25.5kg
W x H x D / weight (Packing): 1,600 x 1,035 x 190 / 33.1kg