4-Input, 60-Watt Mixer Amplifier with Global Power Supply AA60G

The AtlasIED AA60G is a 4 input channel mixer amplifier designed for distributed business paging and background music (BGM) systems, small to medium speech privacy systems, and in applications where music on hold (MOH) plus paging is required. With (1) mic/line input and (2) stereo line inputs, the AA60G will accommodate a variety of input sources including paging microphones, CD players, and digital music receivers. A dip switch selectable matrix allows the creation of a Zone 2 mix from any or all of the input sources for music or messaging on hold applications. 70.7V, 100V, and 8Ω outputs are provided.

The output power of 60 Watts will match nicely with AtlasIED FAP, SM, SD, and GD series loudspeakers. In fact, in an 11’ ceiling application, the AA60G will provide power for up to 200 SD72W loudspeakers tapped at .25 Watts each while providing upwards of 84dB in the direct sound field at ear height

Optional rack mount kit, model AAGRMK2, available.

FEATURES

Ideal for paging, background music, and music-on-hold applications
Balanced mic/line input, zone 2, and dual RCA stereo music inputs
Priority muting by VOX or external switch
Bass and Treble controls on master output
Secondary Zone 2 Output 1 W & 600 Ω /MOH
Universal AC Power Supply for use in any 120V to 240V system
70V, 100V, or 8Ω amplifier output
Signal presence LED indicators

Manufacturer Part Number
AA60G
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency Response: 50Hz - 20kHz
Connector Type: Phoenix and RCA
Output Power: 60 Watts
Height: 4.1" (104mm) Including Feet
Width: 9.5" (241mm)
Depth: 13.9" (353mm) Front of Knobs to Back Panel
Safety Listed: UL60065
Weight: 9 lbs 7 oz (4.3kg)
Voltage Compatibility: Universal