USB-C to Gigabit Ethernet Adapter - USB 3.0

Description

SIIG’s USB-C to Gigabit Ethernet Adapter - USB 3.0 adds a RJ-45 Gigabit Ethernet port to your laptop computer through USB-C connection.  It delivers high performance packet transfer rate of up to 1000 Mb/s over your Ethernet network to support high speed, large high-bandwidth data transferring or multimedia content streaming.  Built-in data diagnostic LEDs allow you to monitor your network connection at a glance.  Compact and light-weight design makes it an ideal LAN accessory while on-the-go to instantly enhance your computer’s networking capability for fast and reliable wired Ethernet connection.

Features

  • Quickly adds a Gigabit Ethernet port to your laptop system through USB-C connection
  • Compact and light weight design makes it a perfect LAN accessory while on-the-go, provides instant wired Ethernet connection
  • USB 3.0 SuperSpeed interface ensures high performance packet transfer rate
  • Features full duplex with flow control and half duplex with back pressure operation
  • Supports Wake-on-LAN, IEEE 802.3az (Energy Efficient Ethernet) and Jumbo Frame
  • Built-in power and data diagnostic LEDs

Manufacturer Part Number
JU-NE0914-S1
EAN/UPC
0662774040486,662774040486
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chipset: Realtek RTL8153
  • Compliant with Universal Serial Bus 3.0 Specification and backward compatible with USB 2.0
  • Supports full duplex operation with IEEE 802.3x
  • Compatible with IEEE 802.3, 802.3u
  • Supports IEEE 802.3az (Energy Efficient Ethernet)
  • Supports IEEE 802.1Q VLAN tagging
  • Supports IPv4/IPv6 packet Checksum Offload Engine to reduce CPU loading
  • Supports IEEE 802.1P Layer 2 Priority Encoding
  • Product:
    • Overall length (including the embedded USB cable): 7.48" (190mm)
    • Dimensions: 2.56" (W) x 0.79" (H) x 1.14" (D)
    • Weight: 0.07 lbs
    • Color: Black
    • Housing material: Plastic
  • Connectors:
    • 1x USB-C, Male
    • 1x 8-pin, RJ45, Network, Female
  • Environmental conditions:
    • Operating temperature: 32 to 140 degrees F
    • Storage temperature: -4 to 140 degrees F
    • Relative humidity: 5% to 85% RH (non-condensing)
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 1 year limited
  • Country of origin: China