HDMI 4K HDBaseT Extender Over Single Cat5e/6 Cable with IR Control - 70m

SIIG’s HDMI 4K HDBaseT Extender Over Single CAT5e/6 Cable with IR Control - 70m is designed to extend HDMI signal from a HDMI source device to a remotely located HDMI display up to 230ft using economical CAT5e/6 cable.  It is engineered with premium standard HDBaseT technology to transmit uncompressed HDMI audio and video content, IR and power over the CAT cable.  Up to 4Kx2K @ 60Hz Ultra HD video resolution and 7.1-channel audio are supported to bring you crystal clear stunning video images with high fidelity immersive sound quality.  It also offers Power over Cable (PoC) feature to supply power to both the transmitter and receiver units only using a single power adapter, allowing greater installation flexibility where power outlets may not be accessible. Built-in bi-directional IR provides full control capability to enable remote controlling the HDMI source device from the display unit and vice versa.  Ultra-slim low profile color coded housing with mounting brackets makes it easy to be identified and integrated into versatile application environment.  This is a cost-effective HDMI extender solution to broadcast Ultra HD HDMI signal from a source device such as HDMI matrix, Blu-ray disc player, game console, PC, and many more to a distant display using affordable network cable, perfect for home and commercial applications.

Manufacturer Part Number
CE-H22M11-S1
EAN/UPC
0662774040493,662774040493
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Compliant with HDMI 2.0 and HDCP 2.2
  • Supported audio format: LPCM and DTS-HD in Dolby True HD (7.1 CH)
  • Supports full frequency IR signal from 20KHz to 60KHz
  • Aluminum housing with wall mount design
  • Resolution: 480p / 720p / 1080i / 1080p / 3840x 2160p@60Hz
  • Transmission Distance:
    • 4K@60Hz/30Hz: Up to 40m
    • 1080p@60Hz: Up to 70m
  • Product:
    • Transmitter unit (TX):
      • Dimensions: 3.86" (W) x 1.46" (H) x 3.98" (D)
      • Weight: 0.53 lbs
      • Connectors:
        • 1x 19-pin HDMI, Type A, Female, Input
        • 1x 3.5mm jack, IR Blaster
        • 1x 8-pin, RJ45, output
        • 1x 3.5mm jack, IR Receiver
        • 3x LED indicator (Power/Link/Display)
        • 1x Power jack
    • Receiver unit (RX):
      • Dimensions: 3.86" (W) x 1.46" (H) x 3.98" (D)
      • Weight: 0.57 lbs
      • Connectors:
        • 1x 19-pin HDMI, Type A, Female, Output
        • 1x 3.5mm jack, IR Blaster
        • 1x 8-pin, RJ45, Input
        • 1x 3.5mm jack, IR Receiver
        • 3x LED indicator (Power/Link/Display)
        • 1x Power jack
  • Power Adapter:
    • Input: 100-240VAC / 50-60Hz
    • Output: 12VDC/2A
  • Environmental Conditions:
    • Operating temperature: 32 to 104 degrees F
    • Storage temperature: 14 to 158 degrees F
    • Relative humidity: 5% to 90% RH (non-condensing)
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 2 years limited
  • Country of Origin: China