Adopted & Preferred Worldwide by Most Professional e-Sports Tournaments and Players
Game Modes for Enhanced Gaming Experience
Every game has its own optimal settings. We’ve outfitted every RL-series monitor with several settings. You can easily switch to these game modes with the touch of a hot key.
Spot Hidden Enemies
Never fall victim to some cowardly camper in a dark corner again. Black eQualizer increases the visibility in dark scenes without overexposing the bright areas.
Personalize Viewing Angles
The Height Adjustable Stand allows you to adjust the height of the monitor to your preferred viewing angle easily, maximizing your comfort.
Comfort for Long-Lasting Play
Flicker-free technology helps reduce eye strain, which can help keep you practicing the extended hours needed to keep you at the top of your game.
Minimize Visual Distractions
Concentration is a key factor for eSports. The RL-series LCD frame was specially designed to reduce light reflection from the screen, keeping your focus on the game.
Note:
Display
LCD size (inch)
27
Aspect ratio
16:9
Max. resolution
1920 x 1080 (75Hz, 60Hz - optimized for console)
Display area (mm)
597.60 x 336.15
Pixel pitch (mm)
0.311
Typ. brightness (cd/㎡)
300
Typ. contrast
1000:1
Typ. DCR (DyNomic Contrast Ratio)
12M:1
Panel type
TN
Response time
1ms (GtG)
Connectivity
Input/Output connector
D-sub / DVI / HDMIx2 / headphone jack / line in
Audio
Speaker
2Wx2
Electricity
Power supply (90~264 AC)
Built-in
Power consumption (On mode)
45W
Size & Weight
Dimensions (HxWxD mm)
546.9 (Highest) / 416.9 (Lowest) x 639.9 x 239.7
Dimensions with wall mount (HxWxD mm) (w/o Base)
378 x 639 x 59
Net weight (kg)
7.9
Gross weight (kg)
11
Stand
VESA wall mounting 100x100 mm
V
Pivot 90°
V
Swivel (left/right)
45/45
Tilt (°)
-5~20
Hight adjustment (mm)
130
Special Features
Black eQualizer
V
Low Blue Light
V
Flicker-free
V
K Locker
V