Breathtaking HDR Entertainment for the Ultimate Video
EnjoymentEW277HDR showcases High Dynamic Range for dazzling brightness with stark contrast for deep blacks and wide color range for intense video performance.
Elegant Ultra Slim Design with Powerful Functionality
EW277HDR brings HDR together with Brightness Intelligence Plus to gently soften bright areas while keeping dark details crystal clear, even in dimmed environments. EW277HDR’s simple hotkey switches between 4 levels of HDR modes and Brightness Intelligence Plus Technology to balance maximum contrast, vibrancy, and realism with comfortable viewing.
Breakthrough Video Quality for Hyper Realistic Entertainment
FHD HDR Support for Brilliant Brightness and Deep Contrast
High Dynamic Range (HDR) increases the overall dynamic range between true black and bright white to resemble what your eyes see in the natural world.
* To view HDR content, please use the provided HDMI cable, a high speed HDMI cable, or premium high speed HDMI certified cable.
* HDR function supports HDR10.
* For Non-HDR content,user can also activate HDR mode. EW277HDR will provide emulated HDR performance for better viewing experience.
Advanced Panel and Color Technology to Enhance HDR Quality
3000:1 Ultra-High Native Contrast for Depth and Definition
Ultra-high 3000:1 native contrast, 3X higher than normal panels, adds stunning color depth and detail to dark images with exquisite subtlety and clarity.
Brightness Enhancement Technology to Boost Contrast Levels
Under HDR mode, BenQ's exclusive Brightness Enhancement delivers unprecedented visual quality by increasing luminance up to 33% for significantly higher contrast performance.
93% DCI-P3 Coverage for Authentic Digital Cinema Color
EW277HDR covers 100% of Rec. 709 and 93% of DCI-P3 standards to ensure HDTV and Digital Cinema accuracy to match your defined authentic colors.
Universal Multi-Device Connectivity and Integrated Speakers
Enjoy expanded flexibility and superb HDR video quality from any source with one VGA and dual HDMI 2.0 ports while being immersed in powerful integrated audio.
Specialized Modes for the Ultimate Video Entertainment
Super Resolution to Enhance Standard Image Quality
EW277HDR simulates high resolution picture quality by increasing pixel density of low-resolution standard-definition content for astounding clarity.
Smart Focus to Bring Important Details to Life
Smart Focus highlights the selected window or area, helping users concentrate on the main viewing content by reducing distractions in the background.
Caring for Your Eyes
Industry-Leading Eye-Care Technology
BenQ exclusive eye-care technologies reduce eye fatigue for user comfort, enhanced productivity, and workplace safety during extended use.
TUV Rheinland Certification
Global safety authority TÜV Rheinland certifies EW277HDR’s High Contrast 3000:1, Flicker-Free, Low Blue Light, and Brightness Intelligence Plus as truly friendly to the human eye.
Brightness Intelligence Plus Technology
Reduce Eye Strain in Any Lighting Environment
Brightness Intelligence Plus technology (B.I.+ Tech.) detects ambient brightness and color temperature to adjust display settings, with soothing warm white for comfort and cool white for productivity.
Note:
Product Color
Product Color: Metallic grey
Panel
LCD Size (inch): 27
Aspect Ratio: 16:9
Resolution (max.): 1920x1080
Display Area(mm): 597.6x336.2
Pixel Pitch (mm): 0.311
Brightness (Typical): 300
Native Contrast ( typ. ): 3000:1
Panel Type: VA
Viewing Angle (L/R;U/D) (CR>=10): 178/178
Response time: 12ms, 4ms (GtG)
Display Colors: 16.7Mil.
Color Gamut: 93% DCI-P3
Color Bit: 8bits
Backlight: LED
Audio/Video Inputs/Outputs
Hor. Frequency (KHz): 30~83
Ver. Frequency (Hz): 50~76
Video Bandwidth (MHZ): 205
Dimensions & Weight
Dimensions with Wall Mount (HxWxD mm) (w/o Base): 368.3x613.8x38.4
Dimensions(HxWxD mm): 460.6x613.8x180.9
Net Weight (kg): 4.3
Net Weight (kg) (without stand): 3.6
Gross Weight (kg): 6
Special Features
AMA: v
HDCP: v
Dynamic Power Saving (DPS): v
Senseye®: v
Flicker-free Technology: v
Smart focus: v
Super Resolution: v
Color Temperature: Reddish / Normal/ Bluish /user mode
Low Blue Light: v
Slim Bezel: v
Tilt (down/up): -5~15
K Locker: v
OSD Language: 18 Languages
Included Accessories
Signal Cable: HDMI 1.4 cable(1.5m)
I/O
Speakers: v
HDMI: v
VGA input: v
Headphone Jack: v
Audio Line In/Out: v
Power
Power Supply (90~264 AC): Adapter
Power Consumption (On mode): <40W
Power Consumption (Power saving mode): <0.5W
Power Consumption (Off mode): <0.5W
Voltage Rating: 90~264 AC
Reliability
MTBF(hr, exclude lamp): 60000
Backlight Life (hr) min: 30000
Backlight Life (hr) Typical: 30000
Certification
Mac Compatible: v
Windows® 7 Compatible: v
Windows® 8 Compatible: v
Windows® 8.1 Compatible: v
Windows® 10 Compatible: v