Displayport 1.2 to 3-Port HDMI MST Splitter

SIIG’s DisplayPort 1.2 to 3-Port HDMI MST Splitter enables you to connect up to 3 HDMI display monitors simultaneously through a single DisplayPort 1.2 enabled video output from your desktop or laptop computer. It supports maximum video resolution of up to 3840x2160 (4Kx2K) and 7.1-ch surround audio to deliver stunning video images and high fidelity sound quality.  Multiple display modes such as Mirror, Extended and panoramic video wall modes are featured to support multitasking for greater productivity. Unique Multi-Stream Transport (MST) technology utilizes the system’s video resources only to smoothly stream video contents without dragging down the system performance.  This DisplayPort 1.2 to 3-Port HDMI MST Splitter is the ultimate cost-effective video expansion solution to improve your system’s video processing performance, turning your computer into a high performance workstation for HD applications such as image editing, graphic design, digital signage, data processing and analyzing as well as gaming.

Features

  • Boost your productivity by connecting three HDMI displays to single DisplayPort output with Multi-Stream Transport (MST) technology
  • Provides multiple display modes for various applications such as Mirror mode same content on each display, Extended mode with individual content on each display, and Panoramic Video Wall mode which combines multiple monitors to use as one large display
  • Supports UHD video resolutions up to 3840x2160 @30Hz (4Kx2K) and 7.1-ch surround audio
  • Compatible with DisplayPort 1.2 graphics cards with AMD Eyefinity or NVIDIA Surround technology
  • Plug-n-play, hassle-free set up without complicated hardware or driver installation
  • Premium aluminum housing decreases outer interference and provides optimal video quality. Built-in woven braided cable for enhanced durability

Manufacturer Part Number
CE-DP0C12-S1
EAN/UPC
0662774027449,662774027449
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Chipset: STDP4320
  • Maximum resolution: 3840x2160 @30Hz (4Kx2K)
  • Compliant with DisplayPort 1.2a specifications
  • Display Modes: Mirror, Extend, Panoramic video wall*
    *Note: AMD Eyefinity or NVIDIA Surround technology graphics adapter is required to support Panoramic Video Wall mode
  • Total Bandwidth 21.6Gbps (100%): 3840x2160 @30Hz (40%); 2560x1600 @60Hz (38%); 2560x1440 @60Hz (35%); 1920x1200 @60Hz (30%); 1920x1080 @60Hz (22%)
    Note: The total combined bandwidth among all connected HDMI displays must NOT be exceeded
  • Product:
    • Dimensions: 4.14" (W) x 2.60" (H) x 0.67" (D)
    • Weight: 0.27 lbs
    • Color: Black
    • Housing: Aluminum
    • Embedded DisplayPort cable length: 7.9" (200mm)
    • Connector:
      • 1x 20-pin, DisplayPort 1.2, Female, Input
      • 3x 19-pin, HDMI, Type A, Female, Output
      • 1x 5-pin, Micro USB, Female, Input (for power only)
  • Micro USB Power Cable:
    • Micro USB (male) to USB Type-A (male)
    • Length: 3.3 ft (1m)
  • Environmental Conditions:
    • Operating temperature: 32 to 104 degrees F
    • Storage temperature: -4 to 158 degrees F
    • Relative humidity: 5% to 90% RH (non-condensing)
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 2 years limited
  • Country of origin: China