Z240 Tower Workstation

Power, price, and size

HP Z240 Workstation

The world’s number one ranked entry level workstations features a choice of Tower or SFF configurations. It just got better with the HP Z240 which packs the performance, features, and reliability of a workstation into the price point of a desktop PC.

Manufacturer Part Number
2TF80UT#ABA
EAN/UPC
0191628984459,191628984459
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form factor

Tower

Available operating systems

Windows 10 Pro 64
Windows 10 Home 64
Windows 7 Professional 64
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)
HP Linux-ready

Available Processors

Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4GHz, up to 4.0GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Intel® Core™ i5-6600 with Intel HD Graphics 530 (3.3GHz, up to 3.9GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2GHz, up to 3.6GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Future Intel® Xeon® processor E3-1200 v5 product families

Chipset

Intel® C236

Memory

64 GB DDR4-2133 Unbuffered SDRAM (Transfer rates up to 2133 MT/s)

Memory Slots

4 UDIMM

Drive Controllers

Integrated SATA (4 ports 6 Gb/s) with RAID 0 (striped array) and RAID 1 (mirrored array) supported on Windows operating system only. Requires identical hard drives (speeds, capacity, interface). Integrated RAID 0, 1 (data configuration) for PCIe SSDs.

Storage

500 GB up to 4 TB SATA (7200 rpm) 
500 GB SATA (7200 rpm) SED 
256 GB up to 1 TB SATA SSD 
256 GB up to 512 GB SATA SE SSD 
1 TB SATA SSHD 
128 GB up to 512 GB HP Z Turbo Drive G2 (NVMe PCIe SSD) 

Optical storage

HP Slim DVD-ROM Drive; HP Slim SuperMulti DVD-RW Drive; HP Slim Blu-ray Writer

Additional storage

SD media card reader (optional)

Available Graphics

Integrated: Intel® HD Graphics 530; Intel® HD Graphics P530 
Professional 2D: NVIDIA® NVS™ 310 (1 MB); NVIDIA® NVS™ 315 (1 GB); NVIDIA® NVS™ 510 (2 GB) 
Entry 3D: AMD FirePro™ W2100 (2 GB); NVIDIA® Quadro® K420 (2 GB); NVIDIA® Quadro® K620 (2 GB) 
Mid-range 3D: NVIDIA® Quadro® K2200 (4 GB); AMD FirePro™ W5100 (4 GB) 
High-end 3D: AMD FirePro™ W7100 (8 GB); NVIDIA® Quadro® M4000 (8 GB) 

Audio

Integrated Realtek HD ALC221-VB audio

Networking

LAN: Integrated Intel® I219LM PCIe GbE; Intel® Ethernet I210-T1 PCIe NIC (optional) 
WLAN: Intel® 8260 802.11a/b/g/n/ac PCIe wireless NIC (optional)

Expansion slots

1 PCIe Gen3 x16 
1 PCIe Gen3 x4 (x4 connector) 
1 PCIe Gen3 x4 (x16 connector) 
1 PCIe Gen3 x1 
1 PCI (optional) 
1 M.2 slot (PCIe Gen3 x4) 

Ports and Connectors

Front: 2 USB 3.0; 2 USB 2.0 (1 charging); 1 headphone; 1 microphone 
Back: 4 USB 3.0; 2 USB 2.0; 2 DisplayPort 1.2; 1 DVI-I single link; 1 serial port (optional); 1 parallel port (optional); 2 PS/2; 1 RJ-45; 1 audio line-in; 1 audio line-out; 2 IEEE 1394b (optional) 
Internal: 1 USB 3.0; 3 USB 2.0 
(1 USB 3.0 and 3 USB 2.0 ports available as 2 separate 2x10(3.0 x1, 2.0 x1) and 2x5(2.0 x2) headers. Supports one HP Internal USB 2.0 Port Kit and one USB 3.0 media card reader.) 

Drive Bays (Internal)

One 2.5"; Two 3.5"

Drive Bays (External)

Two 5.25"; One slim ODD

Input Device

HP Wireless Business Slim Keyboard; HP USB CCID SmartCard Keyboard; HP USB Business Slim Keyboard; HP PS/2 Business Slim Keyboard HP SpaceMouse Pro USB 3D; HP USB 1000 dpi Laser Mouse; HP USB Optical 3-Button Mouse; HP USB Optical Mouse; HP PS/2 Mouse; 3Dconnexion CADMouse

Software

HP Performance Advisor; HP Remote Graphics Software (RGS) 7.1; PDF Complete - Corporate Edition; Cyberlink Power DVD and Power2Go; HP PC Hardware Diagnostics UEFI; HP Client Security Software; Buy Office

Security

HP Solenoid Lock and Hood Sensor (optional); HP Business PC Security Lock kit (optional); HP UltraSlim Cable Lock Kit (optional)

Power

400 W 92% efficient, wide-ranging, active PFC; 280 W 90% efficient, wide-ranging, active PFC

Dimensions

19.4 lb 
8.8 kg 
(Exact weight depends upon configuration)

Energy Efficiency Compliance

ENERGY STAR® certified and EPEAT® registered configurations available

Environmental Certification

Low halogen

Compatible Displays

All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays.