Strix Hero Edition GL503VD-DB71 Notebook

Manufacturer Part Number
90NB0GQ2-M00050
EAN/UPC
0889349814628,889349814628
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Category:

Esports Gaming


Operating System:

Windows 10 Home

Windows 10 Pro - ASUS recommends Windows 10 Pro


Processor:

Intel® Core™ i7-7700HQ

Intel® Core™ i5-7300HQ


Graphics:

NVIDIA® GeForce® GTX 1050

2GB / 4GB GDDR5 VRAM


Memory:

DDR4 2400MHz SDRAM

Up to 32GB


SSD:

M.2 NVMe PCIE 3.0 x4 128GB / 256GB / 512GB SSD

M.2 SATA3 128GB / 256GB / 512GB SSD


HDD:

2.5” 5400rmp 1TB SSHD

2.5” 5400rmp 2TB HDD

2.5” 7200rmp 1TB HDD


Display:

15.6-inch Full HD (1920 by 1080) IPS panel, 120Hz, 72% NTSC


VR Ready:

NO


Keyboard:

Backlit chiclet keyboard

RGB 4 zones

Marked QWER keys

Hot keys: Volume up / Volume down / Mute / ROG Gaming Center

1.8mm travel distance

0.25mm keycap curve


Audio:

2 x 3.5W speaker with Smart AMP technology

Array microphones


I/O Ports:

1 x USB 3.1 Gen1 (Type-C)

3 x USB 3.1 Gen1

1 x USB 2.0

1 x mDP 1.2

1 x HDMI 1.4

1 x RJ-45 Jack

1 x 2-in-1 card reader

1 x 3.5mm headphone and microphone combo jack

1 x Kensington lock


Power:

150W power adaptor

9 hours battery life


Wi-Fi / Bluetooth:

802.11ac 2x2 WLAN

802.11ac 1x1 WLAN

Bluetooth 4.1


Weight and Dimensions:

Width: 38.4 cm

Depth: 26.2 cm

Height: 2.4 cm

Weight: 2.3 kg