VP28UQG Widescreen LCD Monitor

ASUS VP28UQG 28" 4K/UHD 3840x2160 1ms DP HDMI Adaptive Sync/FreeSync™ Eye Care Monitor

  • 28” 4K/UHD (3840 x 2160) with 1ms response time and Adaptive Sync/AMD FreeSyncfor immersive, crisp visuals featuring DisplayPort and dual HDMI connectivity
  • ASUS Eye Care technology lowers blue light and eliminates flickering to reduce eyestrain and ailments
  • 5-Way OSD joystick delivers intuitive monitor controls so you can access features such as ASUS GamePlus on-the-fly
  • Exclusive GamePlus and GameVisual settings enhance color performance and control
  • ASUS Rapid Replacement 3 years warranty service with free cross shipping

The ASUS VP28UQG gaming display is built for victory in the professional gaming arena. With its 4K UHD panel and 1ms response time, it blurs the line between what's virtual and what's real to draw you into truly immersive gaming worlds. It even includes gamer-centric features like ASUS GamePlus technologies to take your gaming experience to a whole new level.

A 28-inch 4K UHD display for highly-detailed visuals and more onscreen space

With its 28-inch 4K UHD display, ASUS VP28UQG gives you stunning 3840 x 2160 resolution visuals with a pixel density of 157PPI for incredible photo-realistic visuals and sharp, crisp text. The VP28UQG gives you four times the pixels of similar-sized Full HD 1080p displays so you get more detailed images when playing games or watching movies, as well as more onscreen desktop space for your various work windows. VP28UQG draws you into immersive virtual worlds, with greatly-textured elements and terrain maps that boast impressive levels of detail.

Conventional 28-inch 1920 x 1080 monitor

Shows less detail and spacing with less room for work bars on the side.
Images are relatively blurrier.

VP28UQG 28-inch 3840 x 2160 monitor

See more details and 3 times more onscreen space for working bar on the side. Images are much more crisp and detailed.

Lightning-fast 1ms rapid response time

Even with today's fastest games, ASUS VP28UQG eliminates smearing and motion blur thanks to a 1ms response time – the fastest in its class. This astonishing visual performance lets you react instinctively to what you see onscreen, so you can take corners like a pro race car driver, or take an enemy out with a headshot as he peeks around cover. In addition, Adaptive-Sync/FreeSync™ eliminates screen tearing and choppy frame rates for even more seamlessly smooth gameplay.

Robust connectivity

Whether you're playing games or streaming videos, ASUS VP28UQG gives you smooth 4K UHD content playback, thanks to a 60Hz refresh rate and native 4K UHD support via DisplayPort 1.2, HDMI(v 2.0).

Gamer-centric features

ASUS-exclusive GamePlus technology

ASUS VP28UQG features the ASUS-exclusive GamePlus to give you in-game enhancements that help you get more out of your game. These tools allow gamers to practice and improve on their gaming skills.

Crosshair

You can choose between four persistent crosshairs and fine tune their position, ensuring pinpoint accuracy in first-person shooters. Enjoy perfect aim even when the game doesn't provide its own crosshair or sights.

Get ready for marathon gaming sessions

Ultra-Low Blue Light technology

ASUS Ultra-Low Blue Light technology reduces the amount of harmful blue light emitted by ASUS VP28UQG. You can access and select four different filter settings onscreen easily through the OSD menu to find the best one that suits the task at hand.

Manufacturer Part Number
VP28UQG
EAN/UPC
0889349761625,889349761625
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size : Wide Screen 28"(71.12cm) 16:9
True Resolution : 3840x2160 
Pixel Pitch : 0.16mm
Brightness(Max) : 300 cd/㎡
Contrast Ratio (Max) : 1000:1
ASUS Smart Contrast Ratio (ASCR) : 100000000:1 
Viewing Angle (CR≧10) : 170°(H)/160°(V)
Response Time : 1ms (Gray to Gray)
Display Colors : 1073.7M (10bit)
Flicker free

Video Feature

Trace Free Technology : Yes
SPLENDID Video Preset Modes : 8 Modes 
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
GamePlus(modes) : Yes (Crosshair/Timer/FPS Counter/Display Alignment)
Low Blue Light : Yes
HDCP support : Yes
VividPixel : Yes
FreeSync™ technology supported

Convenient Hotkey

Brightness Adjustment
Input Selection
5-way OSD Navigation Joystick

I/O Ports

Signal Input : HDMI(v2.0) x2, DisplayPort 1.2
Earphone jack : 3.5mm Mini-Jack

Signal Frequency

Digital Signal Frequency : Display port HDMI 24~99 KHz(H)/ 40~60 Hz(V)

Power Consumption

Power Consumption < 60W 
Power Saving Mode <0.5W
Power Off Mode <0.5W

Mechanical Design

Chassis Colors : Black
Tilt : -5°~+20°
VESA Wall Mounting : 100x100mm

Security

Kensington lock

Dimensions

Phys. Dimension with Stand (WxHxD) : 26 x 17.6 x 9 in
Phys. Dimension without Stand (WxHxD) : 26 x 15 x 2.5 in
Box Dimension (WxHxD) : 26.7 x 20.3 x 6 in

Phys. Dimension with Stand (WxHxD) : 660.4 x 445.8 x 229.4 mm
Phys. Dimension without Stand (WxHxD) : 660.4 x 380.8 x 62.2 mm
Box Dimension (WxHxD) : 728 x 516 x 152 mm

Weight

Net Weight (Esti.) : 12 lb
Weight without Stand (Esti.) : 10.1 lb
Gross Weight (Esti.) : 16.3 lb

Net Weight (Esti.) : 5.4 kg 
Weight without Stand (Esti.) : 4.6 kg
Gross Weight (Esti.) : 7.4 kg

Accessories

Power cord 
DisplayPort cable 
Quick start guide
HDMI cable 
Warranty Card

Compliance and Standards

EAC logo, Energy Star®, BSMI, CB, CCC, CE, CEL level 1, FCC, PSB, PSE, RoHS, TCO7.0, UL/cUL, VCCI, WEEE, WHQL (Windows 10, Windows 8, Windows 7), RCM, TUV Flicker-free , TUV Low Blue Light