EliteDisplay E223 21.5-Inch Monitor

Style meets substance in a strikingly modern business display crafted for optimal viewing, productivity, and ergonomics. The HP EliteDisplay E223 21.5-inch Monitor has a 3-sided micro-edge bezel for seamless multi-display tiling and 4-way adjustability so you can comfortably power through your day.

Break the boundaries

Expand your productivity with uninterrupted views of one screen or many with a 3-sided micro-edge bezel that supports virtually seamless arrays. Get crisp visuals from any angle on the 1920 x 1080 Full HD resolution, 21.5” diagonal IPS screen.

Work comfortably

Find your most comfortable, productive position with adjustable tilt, height, swivel, and up to 150 mm height adjustment settings. Use pivot rotation to customize portrait or landscape views when using multiple displays.

Experience simple, convenient connectivity

Work with your most frequently-used devices with VGA, HDMI, and DisplayPort™. Connect your USB accessories right at the display with two USB 3.0 ports.

Manufacturer Part Number
1FH45A8#ABA
EAN/UPC
0190781260448,190781260448
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Size (diagonal): 54.6 cm (21.5")
Display Type: IPS w/LED backlight
Panel Active Area: 18.74 x 10.54 in; 47.6 x 26.77 cm
Viewing Angle: 178° horizontal; 178° vertical
Brightness: 250 cd/m²
Contrast Ratio: 1000:1 static; 5000000:1 dynamic
Response Time: 5 ms on/off
Aspect Ratio: 16:9
Native Resolution: FHD (1920 x 1080 @ 60 Hz)
Resolutions Supported: 1920 x 1080; 1680 x 1050; 1600 x 900; 1440 x 900; 1280 x 1024; 1280 x 800; 1280 x 720; 1024 x 768; 800 x 600; 720 x 400; 640 x 480
Display Features: Anti-glare; In plane switching; Language selection; LED Backlights; On-screen controls; Pivot rotation; Plug and Play; User programmable; Anti-static
User Controls: Brightness; Color Control; Contrast; Exit; Image Control; Information; Input Control; Language; Management; Menu; Minus ("-"); OK; Plus ("+"); Power Control
Input Signal: 1 VGA; 1 HDMI 1.4 (with HDCP support); 1 DisplayPort™ 1.2 (with HDCP support);
Ports and Connectors: 3 USB 3.0 (one upstream, two downstream)
Input Power: Input voltage: 100 to 240 VAC
Power Consumption: 36 W (maximum), 18 W (typical), 0.5 W (standby)
Dimensions with Stand (W x D x H):

  • 19.22 x 8.07 x 18.26 in
  • 48.83 x 20.5 x 46.37 cm

Dimensions without Stand (W x D x H):

  • 19.22 x 1.76 x 11.55 in
  • 48.83 x 4.46 x 29.33 cm

Weight: 11.57 lb 5.26 kg With stand
Ergonomic Features: Tilt: -5 to +23°; Swivel: ±45°; Pivot rotation: 90°; Height: 150 mm
Environmental: Arsenic-free display glass; Mercury-free display backlights; Low halogen
What's in the box: Monitor; AC power cord; VGA cable; USB cable (Type A male to Type B male); DisplayPort™ 1.2 cable; CD (includes user guide, warranty, drivers); HP Display Assistant
Warranty: Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc.