Waterproof AirPod Case Frost White

This waterproof, drop proof case means that now you can easily take your AirPods anywhere without the worry. Made from soft silicone to protect your AirPods from scratches and scrapes.

Manufacturer Part Number
CATAPDWHT
EAN/UPC
0840625101306,840625101306
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Tested IP67 waterproof to 1 meter (3.3 feet)
  • Designed to meet or exceed MIL-STD 810G for drops and shocks
  • Made from premium silicone to protect against dirt and scratches
  • Detachable carabiner makes the case 100% portable
  • Access to Lightning port
  • Dimensions: 60mm x 49mm x 26mm