The affordable DS-410 document scanner brings speed and compatibility to busy workstations. Scanning up to 26 ppm/52 ipm, it powers through stacks of documents via its 50-page ADF. Built for seamless integration with virtually any document management software, it includes both ISIS® and TWAIN drivers. And, it comes with an industry-leading 3-year limited warranty, with added support services to minimize downtime. The DS-410 also features Double-feed Detection and Paper Protection to prevent misfeeds, and a peak daily duty cycle up to 3,000 sheets. Users can scan documents, ID cards and more to online storage accounts4, or create searchable PDFs.
Note:
Specifications
Type Sheet-fed, 1-pass duplex color scanner
Sensor Type Contact Image Sensor (CIS)
Light Source 3-color RGB LED
Optical Resolution 600 dpi
Output Resolution 50 – 1200 dpi
Color Scan Mode (output bit depth) 48-bit internal/24-bit external
Grayscale Scan Mode (output bit depth) 16-bit internal/8-bit external
Monochrome (output bit depth) 1-bit
Buttons 3 Push Buttons: Power, Start and Stop
Auto Document Feeder
Capacity: 50 sheets
Document Size: 8.5" x 120" max., 2" x 2" min.
Paper Weight: 50 – 210 g/m
Scan Speed (letter size)
26 ppm/52 ipm: 200 dpi Black-and-white, Color, Gray
26 ppm/52 ipm: 300 dpi Black-and-white, Color, Gray
21 ppm/42 ipm: 600 dpi Black-and-white
7 ppm/14 ipm: 600 dpi Color, Gray
Connectivity Hi-Speed USB 2.0
Peak Daily Duty Cycle Up to 3,000 sheets
Consumables Roller Assembly Kit: 100,000 sheets
System Requirements
Windows® 7, Windows 8, 8.1, Windows 10
Mac® OS X® 10.6.x – macOS® 10.12.x
Software requires Internet connection for download andinstallation
General
Environmental Conditions
Temperature (operating): 41 ° to 95 °F (5 ° to 35 °C)
Humidity: 10 – 80% (no condensation)
Power Requirements
Voltage: 100 – 240 VAC
Frequency: 50 – 60 Hz
Power Consumption
Operating: 15 W
Ready: 4.1 W
Sleep: 0.6 W
Off: 0.2 W
Other Features
Double-feed Detection by image, Paper Protection, rigid plastic ID card scanning (including embossed cards), business card scanning, oversized folded document scanning with optional carrier sheet, 30 user-definable scan job settings, security lock (Kensington type)
Warranty
3-year limited warranty
in the U.S. and Canada
Country of Origin
China
Weight and Dimensions (W x D x H)
Product Only: 11.7" x 6.0" x 6.1", 5.5 lb
Product in Package: 15.4" x 9.6" x 9.5", 7.8 lb
Software Included
Epson Scan 2, Document Capture Pro, ABBYY® FineReader® OCR, NewSoft® Presto!® BizCard OCR, OpenText™ Cativa ISIS
Driver Support TWAIN, ISIS
What’s In The Box
DS-410, Start Here poster, Hi-Speed USB 2.0 cable, AC adapter, power cable
Eco Features
RoHS compliant
Recyclable product
Epson America, Inc. is a SmartWay® Transport Partner
Ordering Information
DS-410 B11B249201
Roller Assembly Kit B12B819381
Carrier Sheets B12B819051
1-year Extended Service Plan EPPMSCANEX1
Cleaning Kit B12B8192