Arc Mouse (Black)

The travel companion for your Windows 10 PC

Slim, light and ready to travel, Surface Arc Mouse conforms to your hand and snaps flat to fit easily in your bag. The next generation of our best-selling Arc Touch Mouse, it features numerous refinements, including the ability to scroll both vertically and horizontally.

Our most innovative design, refined

The overall design of Arc Mouse is optimised for the most comfortable, natural interaction. Simply snap it into its curved position to power it up, then snap again to flatten and power down.

Slim, light and ready to travel

Ultra-slim and lightweight, Surface Arc Mouse goes anywhere without the weight or bulk of traditional mice. Just snap it flat and easily slip it into your pocket or bag.

Manufacturer Part Number
FHD-00020
EAN/UPC
0889842202182,889842202182
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connection interface
Bluetooth 4.0 / 4.1

Wireless frequency
2.4 GHz frequency range

Wireless range
10 metres (32.8 feet) in an open space and 5 metres (16.4 feet) in an office environment

Compatibility
Microsoft Windows 10 / 8.1 / 8
Must be BT 4.0-enabled
Requires Mouse and Keyboard Centre software installation. PC must meet these requirements to download: Microsoft Windows 10 / 8.1 / 8, 150 MB available hard disk space

Dimensions

5.17 x 2.17 x 0.56 in (131.31 x 55.11 x 14.22 mm)

Weight
82.49 g (2.91 oz) (including batteries)

Battery
2 AAA alkaline batteries (included)

Battery life
Up to 6 months

Warranty
1-year limited warranty

Technology details
Mouse tracking system: Microsoft BlueTrack Technology
Imaging rate: dynamically adaptable to 1,200 frames per second
X-Y resolution: 1,000 points per inch (39.4 points per millimetre)
Tracking speed: up to 30 inches (762 millimetres) per second
Product feature performance
Mouse button features: two buttons, left- and right-click
Design features: bendable tail
Scrolling features: full scroll plane, horizontal and vertical scrolling