Featherweight design with up to 10 hours of battery life
The ASUS VivoBook E12 is designed to help you be productive all day — even when you’re on the move. This compact and lightweight 11.6-inch laptop is powered by the latest Intel® processor and provides up to 10 hours of battery life. And with pre-loaded Windows 10, it offers full compatibility with a wide range of software and peripherals. It’s the best laptop for people on the go.
Compact Design
Designed for mobility
The VivoBook E12 offers effortless mobility, thanks to its compact and lightweight design. It has a desktop footprint that’s smaller than an A4 sheet of paper and weighs just 980g, and it’s 3 percent thinner than its predecessor — making it one of the thinnest 11.6-inch laptops available. It’s the perfect take-anywhere laptop that’s always ready to go where your day takes you.
Elegant Design
Expressive elegance
The VivoBook E12 is available in three gorgeous graduated finishes: Star Grey, Petal Pink and Pearl White. Unique hexagonal motifs on the front cover add a distinctive touch of individuality.
180-Degree Hinge
Durable 180° hinge
With its 180° hinge, the VivoBook E12 can be laid flat on the table to share content with friends and colleagues. Its unique, durable hinge design has been subjected to a grueling 20,000 cycles in open-and-close tests.
Display & Speakers
Cinematic audiovisuals
ASUS Tru2Life Video technology makes any video look amazing. Through intelligent algorithms, it optimizes the sharpness and contrast of every pixel in every frame by 150 percent to produce incredibly vivid and realistic imagery — every time! ASUS Splendid display technology optimizes imagery to provide richer, deeper and more accurate colors — for any type of content. The VivoBook E12 also delivers impressive audio, with dual speakers and ASUS SonicMaster technology for immersive surround-sound.
Note:
Model Name E203NA-FD020TS
Processor Intel® Dual-Core Celeron® N3350 Processor
(2M Cache, up to 2.4 GHz)
Operating System Windows 10 (64bit)
Offce Offce Personal year subscription
included
Display 11.6”/Ultra Slim 200nits/HD 1366x768 16:9/
Glare
Chipset -
Total System
Memory
DDR3 2GB
Storage 32G EMMC
External video
display modes
HDMI 1.4
Discrete/Share Share
Video Graphics -
IGPU -
Graphics Feature -
Video memory -
Video Camera VGA web camera (Fixed type)
Optical Drive -
Finger Print -
Wireless 802.11ac+Bluetooth 4.1 (Dual band) 1*1
Card Reader Type: Micro SD / Spec: SDXC
LAN -
USB Port 1x USB3.1 Type C (Gen 1) / 2x USB 3.0
Interface 1x Headphone-out & Audio-in Combo Jack /
1x HDMI / 1x USB3.1-Type C(Gen1)
Audio Built-in speaker / Built-in array microphone /
Audio by ICEpower®
Weight (Kg) 0.80 KG (Without Battery) / 0.98 KG (with 2
cell battery)
Dimension (cm) 28.6(W) x 19.3(D) x 1.69 ~ 1.69 (H) cm
Colour White