ENVY Photo 7155 All-in-One Printer

Get true-to-life photos and increased versatility. Produce authentic colors, and set up, connect, and print right from your mobile device. Go from memory card to photo printout with ease.

Dynamic security enabled printer. Only intended to be used with cartridges using an HP original chip. Cartridges using a non-HP chip may not work, and those that work today may not work in the future.

  • Print, Scan, Copy, Web, Photo
  • Print speed ISO: Up to 14 ppm black, up to 9 ppm color
  • Go from memory card to photo printout with ease
  • Instant Ink Ready

Manufacturer Part Number
K7G93A#B1H
EAN/UPC
0190781030751,190781030751
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported Operating Systems
Compatible Network Operating Systems: Windows 10 (32-bit and 64-bit), Windows 8.1 (32-bit and 64-bit), Windows 8 (32-bit and 64-bit), Windows 7 (32-bit and 64-bit), Windows Vista (32-bit and 64-bit), Windows XP (32-bit) (Professional and Home Editions)
Mac OS X v 10.8, v 10.9 or v 10.10
Linux (For more information, see http://hplipopensource.com/hplip-web/index.html).
Compatible Operating Systems: Windows 10 (32-bit and 64-bit), Windows 8.1 (32-bit and 64-bit), Windows 8 (32-bit and 64-bit), Windows 7 (32-bit and 64-bit), Windows Vista (32-bit and 64-bit), Windows XP (32-bit) (Professional and Home Editions)
Mac OS X v 10.8, v 10.9 or v 10.10
Linux (For more information, see http://hplipopensource.com/hplip-web/index.html).
Operating system (supported note): Windows 10 (32-bit and 64-bit), Windows 8.1 (32-bit and 64-bit), Windows 8 (32-bit and 64-bit), Windows 7 (32-bit and 64-bit), Windows Vista (32-bit and 64-bit), Windows XP (32-bit) (Professional and Home Editions)
Mac OS X v 10.8, v 10.9 or v 10.10
Linux (For more information, see http://hplipopensource.com/hplip-web/index.html).
Advanced Features Energy savings feature technology: HP Auto-Off Technology
Processor Processor speed: 1.2 GHz
Printing Media Handling Maximum input capacity (4x6 photo): Up to 15 sheets
Maximum input capacity (photo paper): Up to 55 sheets
Maximum input capacity (sheets): Up to 125 sheets
Maximum input capacity (cards): Up to 40 cards
Maximum Input Capacity (envelopes): Up to 5 envelopes
Maximum input capacity (labels): Up to 40 sheets
Maximum input capacity (10x15cm photos): Up to 15 sheets
Maximum input capacity (transparencies): Up to 40 sheets
Input capacity: Up to 125 sheets
Standard input capacity (cards): Up to 40 cards
Standard input capacity (envelopes): Up to 5
Standard input capacity (legal): Up to 125 sheets
Standard input capacity (transparencies): Up to 40 sheets
Standard input capacity (secondary tray): Up to 15 sheets
Finished output handling: Sheetfed
Maximum output capacity (photo paper): Up to 10 sheets
Maximum output capacity (cards): Up to 25 cards
Maximum output capacity (envelopes): Up to 5 envelopes
Maximum output capacity (transparencies): Up to 25 sheets
Maximum output capacity (sheets): Up to 25 sheets
Output capacity: Up to 25 sheets
Standard output capacity (cards): Up to 25 cards
Standard output capacity (envelopes): Up to 5 envelopes
Standard output capacity (labels): Up to 10 sheets
Standard output capacity (legal): Up to 10 sheets
Standard output capacity (transparencies): Up to 25 sheets
Print Area Maximum print area: 209.9 x 349.6 mm
Bottom margin (A4): 3 mm
Left margin (A4): 3 mm
Right margin (A4): 3 mm
Top margin (A4): 3 mm
Print Resolution Print quality black (best): Up to 1200 x 1200 rendered dpi (when printing from a computer)
Print quality color (best): Up to 4800 x 1200 optimized dpi color (when printing from a computer on selected HP photo papers and Print in Max dpi)
Box contents What's in the box: K7G93A HP ENVY Photo 7155 All-in-One Printer
HP 64 Setup Black Instant Ink Ready Cartridges (~185 pages)
HP 64 Setup Tri-color Instant Ink Ready Cartridges (~120 pages)
Ink Caution Flyer
Power Cord
Setup card
Getting started guide
Instant Ink Flyer
Media Pack
Print Time First page out black (A4, ready): As fast as 16 sec
First page out color (A4, ready): As fast as 18 sec
First page out color (letter, ready): As fast as 18 sec
First page out black (letter, ready): As fast as 16 sec
First page out footnote number: [4]
Copier Specifications Color copy capability: Yes
Copies, maximum: Up to 50 copies
Copy Resolution Copy resolution (black text): 300 x 300 dpi
Copy resolution (color text and graphics): 600 x 600 dpi
Copy resolution (black graphics): 300 x 300 dpi
Copy Speed Copy Speed Black (maximum, A4): Up to 21 cpm
Copy speed color (draft, letter): Up to 18 cpm
Copy speed black (ISO): Up to 13 cpm
Copy speed color (ISO): Up to 5 cpm
Copy Speed Color (maximum, A4): Up to 19 cpm
Copy speed note: Speed specifications have been updated to reflect current industry testing methods.
Scanner Specifications Image scaling or enlargement range: 25 to 400%
Automatic document feeder capacity: No ADF
Color scanning: Yes
Scan file format: RAW, JPG, PDF
Levels of grayscale: 256
Scan input modes: Front panel or HP Solution Center desktop scanning to computer, SD card or E-mail
Scanning options (ADF): No ADF
Scan size, maximum: 216 x 297 mm
Twain version: Version 2.1
Scanner type: Flatbed
Transparent materials adapter (supported): Not Supported
Transparency adapter: Not Supported
Scan Resolution Enhanced scanning resolution: Up to 1200 dpi
Scan resolution, hardware: Up to 1200 dpi
Scan resolution enhanced disclaimer: Up to 1200 x 1200 ppi
Scan resolution, optical: Up to 1200 dpi
Scan resolution enhanced disclaimer: The maximum dpi at which you can scan is limited by available computer memory, disk space and other system factors.
Digital Sender Specifications File Format Supported: PDF
BMP
PNG
TIF
JPG
Digital sending standard features: scan to SD
Send to email capability: No
Camera Specifications PictBridge supported: No
Video action printing supported: No
Cartridges and Printheads Ink types: Dye-based (color)
pigment-based (black)
Instant ink: Instant Ink Ready* / Save up to 50% on ink. For more information visit hpinstantink.com
Number of print cartridges: 2: 1 black, 1 Tri-color (cyan, magenta, yellow)
Color(s) of printing supplies: Black, cyan, magenta, yellow
Print colors maximum: 4
Print head nozzles: 704 Mono/Black
2052 Colour/CYM (684 per colour slot)
Print heads: 2052 Color/CYM (684 per colour slot)
Replacement cartridges footnote number: [2]
Memory Memory: 256 MB DDR3
Display Specifications Display: 2.65” (6.75 cm) Capacitive touchscreen color graphics
Multimedia and Input Devices Camera phone supported: No
Connectivity and Communications Mobile printing capability: HP ePrint
Apple AirPrint™
Mopria™-certified
Wireless Direct Printing[3]
Connectivity, standard: 1 USB 2.0 client
1 Wi-Fi 802.11b/g/n, dual band wifi 2.4/5Ghz, BLE,SD card slot
Network protocols, supported: IPv4, IPv6, Bonjour, Custom Raw Port/Port9100, mDNS, Embedded Web Server, Wireless Network Supported,SLP, WS-Print, Wireless b/g/n, WEP/WPA (AES), SNMP, Internet Printing Protocol, Bluetooth LE
Network capabilities: Yes, via dual band (2.4/5GHz) wireless 802.11b/g/n
Plug and play: Auto Wireless Connect
Wireless capability: Yes, dual band Wi-Fi 802.11b/g/n
Mobile device management footnote number: [3]
Rack and Power Specifications Number of users: 1-3 Users
Weights Weight: 6.70 kg
Package weight: 8.80 kg
System Requirements Minimum System Requirements for Macintosh: OS X v10.10 Yosemite, OS X v10.11 El Capitan , OS X v10.12 Sierra, 1 GB HD, Internet
Minimum System Requirements: Microsoft® Windows® 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer. Windows Vista®: 800 MHz 32-bit (x86) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8. Windows Vista x64 has been removed from support on the CD & Web packs. Windows Server support is provided via the command line installer and supports Win Server 2008 R2 and higher.
System requirements, recommended: Windows® 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer. Windows Vista (32-bit only): 800 MHz 32-bit (x86) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8.Windows XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8.
Recommended Macintosh system requirements: Mac OS X Lion, OS X Mountain Lion, OS X Mavericks
Intel® Core™ Processor
1 GB HD
CD-ROM/DVD or Internet
USB
Software and Applications Mac compatible: Yes
Software included: HP Printer Software, HP Update, Shop for Supplies Online, HP Photo Creations
Product Description Product description disclaimer: Dynamic security enabled printer. Intended to be used with cartridges using only HP original electronic circuitry. Cartridges with modified or non-HP electronic circuitry may not work, and those that work today may not work in the future.
Product description disclaimer URL: http://www.hp.com/go/learnaboutsupplies
Supported Printing Media Standard media sizes (duplex, imperial): Letter, Executive (all media lengths between 5.5 and 12.2")
Media sizes supported, key: 10 x 15 cm
A4
Envelopes
Media sizes supported, key: 4 x 6 in
Letter
Legal
Envelopes
Media sizes, custom: 97.79 x 215 to 127 x 355 mm
Media sizes, custom: 3.85 x 8.5 to 5 x 14 in
Standard media sizes (duplex): A4 (210 x 297 mm)
A5 (148 x 210 mm)
B5 (176 x 250 mm)
all media lengths between 140mm and 309mm
Media sizes supported: A4
A5
B5
DL
C6
A6
Media sizes supported: Letter, legal, 4 x 5 in, 4 x 6 in, 5 x 7 in, 8 x 10 in, No. 10 envelopes
Media types: Plain Paper
HP Photo Papers
HP Matte Brochure or Professional Paper
HP Matte Presentation Paper
HP Glossy Brochure or Professional Paper
Other Photo Inkjet Papers
Other Matte Inkjet Papers
Other Glossy Inkjet Papers, Plain Paper, Light/Recycled
Media weight, supported: Tray 1: A4: 75 to 90 g/m²
HP envelopes: 75 to 90 g/m²
HP Photo Paper: up to 250 g/m²
HP 10 x 15 cm photo paper: up to 250 g/m²
Media weight, recommended: 70 to 90 g/m²
Media weight, recommended: 18 to 22 lb
Media weight, supported: 16 to 72 lb
Dimensions Dimensions (W x D x H): 453.5 x 410.0 x 159.2 mm
Package dimensions (W x D x H): 497 x 205 x 491 mm
Printer Specifications Functions: Print, Scan, Copy, Web, Photo
Multitasking supported: Yes
Automatic paper sensor: Yes
Borderless printing: Yes (up to 8.5 x 11 in, 216 x 297 mm)
Storage device and direct print support: Memory card slots
Duplex printing: Automatic
Duty cycle (monthly, letter): Up to 1000 pages
Duty cycle (monthly, A4): Up to 1000 pages
Recommended monthly page volume: 300 to 400
Envelope Feeder: No
Memory card compatibility: Secure Digital
Paper trays, maximum: 2 (Main and Photo Trays)
Paper trays, standard: 2 (Main and Photo Trays)
Print colors: Yes
Printer drivers included: HP PCL 3 GUI
Print languages: HP PCL 3 GUI
Vertical alignment accuracy: +/- 0.0508 mm
Vertical alignment accuracy: +/- 0.0002 in
Print technology: HP Thermal Inkjet
Photo proofsheets supported: No
SureSupply supported: Yes
Target user and print volume: For teams up to 3 users
Prints up to 400 pages/month
SureSupply note: HP SureSupply alerts you when you should replace a print cartridge and helps you purchase locally or via the Internet. For more information, visit http://www.hp.com/learn/suresupply. Only available with original HP supplies
Internet access required.
Recommended monthly page volume note: HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement
Duty cycle note: Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
Print Speed Print speed black (ISO): Up to 14 ppm
Print speed color (ISO): Up to 9 ppm
Print speed: Print speed up to 14 ppm (black) and 9 ppm (color)
Print speed black (draft, A4): Up to 22 ppm
Print Speed Black (ISO): Up to 14 ppm
Print speed color (draft, A4): Up to 21 ppm
Print Speed Color (ISO): Up to 9 ppm
Print speed color (normal, 4x6 photo): As fast as 40 sec
Print speed color (normal, 10x15 photo): As fast as 40 sec
Battery and Power Power consumption: 13.95 watts (printing), 3.60 watts (ready), 0.93 watts (sleep), 0.20 watts (off)[1]
Power: Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Power supply type: Built-in Universal Power Supply
Power consumption footnote number: [1]
Warranty Warranty: One-year limited hardware warranty
For more info please visit us at http://support.hp.com