A10 Headset

Take your PC gaming experience to a whole new level. Designed for gamers, the A10 Headset features durable construction and extended comfort to combat fatigue so you can play longer with no down-time. "Tuned for Gaming" with ASTRO Audio and featuring 40mm drivers, you'll hear your game and your teammates with clarity and precision. Game:Voice Balancing, an omni-directional mic, in-line volume control and flip-to-mute functionality means you are in total control of your gaming audio experience. Welcome to the ASTRO Family.

Manufacturer Part Number
939-001509
EAN/UPC
0097855135735,097855135735
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency Response

20 - 20,000 Hz

Distortion

< 3% at 1 kHz

Characteristic SPL

104dB +/- 3dDB AT 1 kHz

Microphone

6.0mm unidirectional microphone

Nominal Impedance

DC impedance 32 ohms

Headband Pressure

4.5N

Ear Coupling

Over-Ear

Weight w/o Cable

346 grams

Connection

3.5mm 5Pole Jack

Drivers

40mm Neodymium Magnet