UltraSharp U2412M 61cm (24'') Monitor

It’s okay to stare.
Whether for work or for play, the Dell UltraSharpTM  U2412M can deliver an unmatched viewing experience.

  • Clearly outstanding: Watch your graphics come to life on a vast 24" (61cm) LED-backlit screen featuring a crystal-clear 1920x1200 resolution on a 16:10 widescreen aspect ratio so you can’t lose screen area just because your customized applications support a different resolution.
  • Contrasting view: Get ready for blur-free viewing with 2 million:1 (typical) high dynamic contrast ratio and 8ms with overdrive gray-to-gray (typical) response time that helps ensure crisp, sharp and ghost-free images.
  • Colorful character: Enjoy an amazing range of rich, dramatic and accurate colors, thanks to IPS technology designed to give you color consistency across a broad viewing angle and a wide color gamut at 82% (typical).

Your monitor, your style.
The ultimate in flexibility and customizability, the U2412M monitor can be adjusted to suit your workspace, tailored to suit your viewing preferences, and with its wide viewing angle, it can be viewed from almost any position.

Height adjustability: Raise or lower the U2412M to suit your workspace and your personal style with 115mm of height adjustability. 
Versatile connectivity: Connect a keyboard, mouse and other peripherals via USB ports, DisplayPort and DVI ports that can deliver outstanding image quality when viewing HD content. 
Maximum flexibility: Position your monitor just the way you like with comfort-enabling features like tilt, swivel and rotate. IPS (in-plane switching) technology helps ensure a great view from almost any angle. 
Supreme adaptability: Make colors cooler or warmer to suit your preference with the color temperature slider, while ‘Text mode’ automatically adjusts screen brightness to 150 nits, ideal for reading text.
Designed with the environment in mind.
Your workspace isn’t the only environment that can benefit from the U2412M.

Environmental compliance:
 
The U2412M meets ENERGY STAR®  7, EPEAT Gold and TCO Certified Displays 7 standards, and is also CECP and CEL compliant.

Power management:
 
PowerNap allows you to control monitor brightness level or to put it in sleep mode to conserve power, and Dynamic dimming software automatically dims onscreen brightness when displayed images are overly bright or white. You can even activate the energy usage bar to see the U2412M’s energy consumption. 

Responsible construction:
 
The U2412M is made of environmentally responsible materials, consisting of an arsenic-free and mercury-free LED panel and halogen-free laminates in its circuit boards, designed to consume less energy than a conventional monitor.

Manufacturer Part Number
210-AMJP
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DISPLAY

Diagonal Viewable Size:

24" (60.96 cm) viewable area

Aspect Ratio

Widescreen (16:10)

Panel Type, Surface:

IPS (In-Plane Switching), anti glare with hard coat 3H

Optimal Resolution:

1920 x 1200 at 60 Hz

Contrast Ratio:

1000 : 1 (typical)

2,000,000:1 (dynamic)

Dynamic Contrast Ratio:

2 million:1 (Max)

Brightness:

300 cd/m2 (typical)

Response Time:

8ms (gray to gray) Typical

Max Viewing Angle (vertical/horizontal)

178º / 178º

Color Support:

16.78 million colors

Color Gamut

82% (CIE 1976)

Pixel Pitch:

0.27 mm

Device Type

Widescreen Flat Panel Display

CONNECTIVITY

1 Digital Visual Interface connectors (DVI-D) with HDCP

1 DisplayPort(DP)

1 Video Graphics Array (VGA)

1 USB 2.0 upstream port

4 USB 2.0 downstream ports

DC power connector for Dell Soundbar

STAND

Adjustability

Height-adjustable stand, tilt , swivel , pivot and built in cable-management

Flat Panel Mount Interface

VESA Mount 100mm x 100mm (Wall Mount sold seperately)

SECURITY

Security port (cable lock sold separately)

Anti-theft stand lock slot (to panel), Capacitive Touch OSD controls

SIZE AND WEIGHT

Dimensions with stand (H x W x D):

20.22 inches (513.5 mm) x 21.89 inches (556.0 mm) x 7.10 inches (180.3 mm)

Dimension without stand: (H x W x D)

14.24 inches (361.6 mm) x 21.89 inches (556.0 mm ) x 2.56 inches (64.9 mm)

Preset Display Area (H x V)

20.3 inches (518.4 mm) x 12.7 inches (324.0 mm)

Weight (panel only - for VESA mount)

3.97 kg (8.73 lbs)

Weight (with packaging)

7.49kg (16.48 lbs)


Environmental and Regulatory: 

ELECTRICAL

Voltage Required:

100 to 240 VAC / 50 or 60 Hz ± 3Hz / 1.5 A (Max)

Power Consumption:

38 W (typical) / 72 W (maximum)

Power Consumption Stand by / Sleep:

Less than 0.5 W

ENVIRONMENTAL

Temperature Range Operating:

0° to 40 ° C (32° to 104°F)

Temperature Range Non-operating:

Storage: -20° to 60° C (-4° to 140° F)

Shipping: -20° to 60° C (-4° to 140° F)

Humidity Range Operating:

10% - 80% (non-condensing)

Humidity Range Non-operating:

Storage: 5% to 90% (non-condensing)

Shipping: 5% to 90% (non-condensing)

Altitude Operating:

3,048 m (10,000 ft) max

Altitude Non-operating:

10,668 m (35,000 ft) max

COMPLIANCE AND STANDARDS

ENERGY STAR 5.1

EPEAT Gold

TCO Certified Displays

Product Safety, EMC and Environmental Datasheets

Dell Regulatory Compliance Home Page

Dell and the Environment

WHAT'S IN THE BOX

Monitor with stand

Power cable

DVI cable

USB cable

VGA Cable

Drivers and Documentation media

Quick Setup Guide

Safety Information

WARRANTY

3-Year Advanced Exchange Service and Premium Panel Guarantee.