Overwhelming Power.
The AMD Ryzen Threadripper processor is designed to provide incredible multi-processing power on the X399 ultimate platform for desktop.
12 cores provide an astonishing 24 threads of simultaneous multi-processing power, while 38MB of combined cache and vast I/O from the enthusiast-grade AMD X399 platform stand ready to feed the beast.
12 cores and 24 threads for lightning-fast creative workloads.
An unprecedented 64 PCIe® Gen3 lanes to meet large GPU and NVMe needs.
38MB of combined cache for rapid access to large data sets.
Quad channel DDR4 with support for ECC for reliable throughput.
Note:
AMD Ryzen™ Threadripper 1920X
Specifications
# of CPU Cores
12
# of Threads
24
Base Clock Speed
3.5GHz
Max Turbo Core Speed
4GHz
Total L1 Cache
1.5MB
Total L2 Cache
6MB
Total L3 Cache
32MB
Unlocked
Yes
CMOS
14nm
Package
sTR4
PCI Express Version
PCIe 3.0
Default TDP / TDP
180W
Max Temps
68°C
MemoryMax Memory Speed
2667MHz
Memory Interface
DDR4
Memory Channels
4
Key FeaturesSupported Technologies
The “Zen” Core Architecture
AMD SenseMI Technology
AMD Ryzen Master Utility
AMD Ryzen™ VR-Ready Premium
Virtualization
AES
AVX2
FMA3
FoundationProduct Family
AMD Ryzen™
Product Line
AMD Ryzen™ Threadripper
Platform
Desktop
OPN PIB
YD192XA8AEWOF
Launch Date
7/31/2017