Radeon R5 230 Graphic Card

This high-powered card includes the latest video features as well as second-generation support for DirectX 11 which provides clear performance with ultra-realistic detail while viewing movies and playing games.

Maximized Your Productivity With Dual Display Technology

Multidisplay technology for gaming, productivity, and entertainment.

We are taking you beyond the boundaries of traditional PC displays. XFX Dual Display technology expands the traditional limits of desktop computing by multiplying your screen area. With multiple monitors, games become more immersive, workstations become more useful and you become more productive (an average of 42% more productive according to one study). DVI + VGA, DVI + HDMI, and HDMI + VGA configurations supported.

True Visual Stereoscopic HD3D Ready

The 3rd dimension is here thanks to AMD

AMD HD3D Technology is supported by an advanced and open ecosystem that, in conjunction with specific AMD hardware and software technologies, enables 3D display capabilities for many PC applications and experiences.

Manufacturer Part Number
R5230AZLF2
EAN/UPC
0778656074118,778656074118,0778656074101,778656074101
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number : R5-230A-ZLF2
Product Name: AMD Radeon™ R5 230
Product Description: CORE RADEON R5 230 650M 1GB D3 HDMI DVI VGA
Launch Date: Jan,2017
UPC Number: 778656074101

Specifications
Bus Type: PCI-E 2.1
GPU Clock: 650MHz
Stream Processors: 480
Memory Bus: 64 bit
Memory Clock: 1.3 GHz
Memory Size: 1 GB
Memory Type: DDR3
Card Profile: Single
Thermal Solution: LP Fansink

Outputs
Dual link Support: Y
Max Supported Resolution (ANALOG): 2048 x 1536
Max Supported Resolution (DIGITAL): 2560 x 1600
Output - VGA: 1
Output - DL-DVI-D: 1
Output - HDMI: 1

Features
HDMI Ready: 1.4a

Requirements
Minimum Power Supply Requirement: 400 watt
XFX Recommended Power Supply: XFX 450W PSU

Technologies
AMD HD3D Technology: Y
AMD Hybrid Graphics Technology: Y

Certifications
RoHS: Y

Package Contents
Driver Disk Installation Guide: 1
Game Bundle: N
Installation DVD: 1
Warranty Insert for Worldwide: 1
LP Bracket: 2

Estimated Dimensions And Weights
Card Dimension (cm): 16.7 x 6.88 x 1.41
Card Dimension (inch): 6.57 x 2.71 x 0.55
Master Carton Dimensions (cm): 34 x 30 x 20.5
Master Carton Dimensions (inch): 13.39 x 11.81 x  8.07
Master Carton Weight (Kg): 5.59 est.
Master Carton Weight (lb): 12.32 est.
Package Dimensions (cm): 20 x 14.5 x 3.2
Package Dimensions (inch): 7.87 x 5.71 x 1.26
Package Weight (Kg): 0.23 est.
Package Weight (lb): 0.51 est.
Units/Carton: 20