EliteDisplay E223 21.5-Inch Monitor (1FH45AA)

Style meets substance in a strikingly modern business display crafted for optimal viewing, productivity, and ergonomics. The HP EliteDisplay E223 21.5-inch Monitor has a 3-sided micro-edge bezel for seamless multi-display tiling and 4-way adjustability so you can comfortably power through your day.

Break the boundaries

Expand your productivity with uninterrupted views of one screen or many with a 3-sided micro-edge bezel that supports virtually seamless arrays. Get crisp visuals from any angle on the 1920 x 1080 Full HD resolution, 21.5” diagonal IPS screen.

Work comfortably

Find your most comfortable, productive position with adjustable tilt, height, swivel, and up to 150 mm height adjustment settings. Use pivot rotation to customize portrait or landscape views when using multiple displays.

Experience simple, convenient connectivity

Work with your most frequently-used devices with VGA, HDMI, and DisplayPort™. Connect your USB accessories right at the display with two USB 3.0 ports.

Featuring

Adaptable for a single-footprint setup

    • Create an efficient, compact solution when you mount your compatible HP Desktop Mini PC, Thin Client or Chromebox directly on the column stand using the optional HP B300 PC Mounting Bracket.

    Be responsible

      • Reduce power consumption and help lower costs with a low halogen, ENERGY STAR® certified, EPEAT® Gold registered display that meets TCO Certified Edge with 85% Post-Consumer Recycled plastics.

      Divide and conquer

        • Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by dimming a display that’s disconnected without approval.

        Make it yours

          • Build a complete solution with optional HP accessories like an HP Single Arm to take the display off the desk, an HP USB Graphics Adapter for multi-display setups or an HP S100 Speaker Bar for space-saving audio.

          Manufacturer Part Number
          1FH45AA#ABA
          EAN/UPC
          0190781260233,190781260233
          Full Product Specifications

          Note:

          • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
          • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
          • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

          Display specifications:
          Display size (diagonal): 54.6 cm (21.5")
          Panel active area: 47.6 x 26.77 cm
          Aspect ratio: 16:9
          Native resolution: FHD (1920 x 1080 @ 60 Hz)
          Resolutions supported:

          • 1920 x 1080
          • 1680 x 1050
          • 1600 x 900
          • 1440 x 900
          • 1280 x 1024
          • 1280 x 800
          • 1280 x 720
          • 1024 x 768
          • 800 x 600
          • 720 x 400
          • 640 x 480
          Pixel pitch: 0.248 mm
          Brightness: 250 cd/m²
          Contrast ratio:
          • 1000:1 static
          • 5000000:1 dynamic
          View angle:
          • 178° horizontal
          • 178° vertical
          Response time: 5 ms on/off
          Product color: Black
          Tilt and swivel angle:
          • Tilt: -5 to +23°
          • Swivel: ±45°
          • Pivot rotation: 90°
          • Height: 150 mm
          Display features:
          • Anti-glare
          • In plane switching
          • Language selection
          • LED Backlights
          • On-screen controls
          • Pivot rotation
          • Plug and Play
          • User programmable
          Physical security: Security lock-ready (lock is sold separately)
          VESA mount: 100 mm

          Connectivity:
          Input connector:
          • 1 VGA
          • 1 HDMI 1.4 (with HDCP support)
          • 1 DisplayPort™ 1.2 (with HDCP support)
          Ports: 3 USB 3.0 (one upstream, two downstream)

          Dimensions and weight:
          Weight: 5.26 kg (With stand)
          Product dimensions without stand (W x D x H): 48.83 x 4.46 x 29.33 cm
          Dimensions With Stand (W x D x H): 48.83 x 20.5 x 46.37 cm

          Power and operating requirements:
          Power:
          Input voltage: 100 to 240 VAC
          Power consumption:
          • 36 W (maximum)
          • 18 W (typical)
          • 0.5 W (standby)
          Operating temperature range: 5 to 35°C
          Operating humidity range: 25 to 85% RH
          Energy efficiency:
          • EPEAT® Gold
          • ENERGY STAR® certified
          Environmental:
          • Arsenic-free display glass
          • Mercury-free display backlights
          • Low halogen
          Certification and compliance:
          Certifications and compliances:
          • BSMI
          • CB
          • CCC
          • CE
          • CEL
          • cTUVus
          • ErP
          • FCC
          • ICES
          • ISC
          • ISO 9241-307
          • Mexico CoC
          • MSIP
          • RCM
          • S-mark
          • SmartWay Transport Partnership - NA only
          • TUV-GS
          • VCCI
          • WEEE
          • KC
          • KCC
          • PSB
          • EAC
          • Vietnam MEPS
          • Australian-New Zealand MEPS