H11DSI-NT Server Motherboard

AMD EPYC™ BOARDS

Supermicro motherboards featuring AMD's Socket SP3 are optimized for the new generation AMD EPYC™ 7000-series processors based on the AMD "Zen" microarchitecture. This dual-processor platform is built with a new high-speed processor interconnect fabric, supports up to 64 cores and 128 threads, a revamped memory architecture with up to 16 memory channels and 4TB of DDR4 memory, and 128 lanes of PCI-E 3.0 per node.

Manufacturer Part Number
MBD-H11DSI-NT-B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs

MBD-H11DSi-NT-B:

  • H11DSi-NT (Bulk Pack)

MBD-H11DSi-NT-O:
  • H11DSi-NT (Retail Pack)

 
Physical Stats

Form Factor:
  • E-ATX

Dimensions:
  • 12" x 13.05" (30.5cm x 33.1cm)

 
Processor/Chipset

CPU:
  • Dual AMD EPYC™ 7000-series Processors
  • Socket SP3

Chipset:
  • System on Chip

 
System Memory

Memory Capacity:
  • 16 DIMM sockets
  • Supports up to 2TB Registered ECC DDR4 2666MHz SDRAM in 16 DIMMs
  • 8-channel memory bus
  • For Dual CPUs: Recommended that memory be populated equally in adjacent memory banks
  • See Detailed Memory Support Matrix

Memory Type:
  • DDR4 2666 MHz Registered ECC, 288-pin gold-plated DIMMs

DIMM Sizes:
  • 8GB, 16GB, 32GB, 64GB, 128GB

Memory Voltage:
  • 1.2V

Error Detection:
  • Corrects single-bit errors
  • Detects double-bit errors (using ECC memory)

 
On-Board Devices

SATA:
  • SATA3 (6 Gbps)

IPMI:
  • Support for Intelligent Platform Management Interface v.2.0
  • IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
  • ASPEED AST2500 BMC

Network Controllers:
  • Intel® X550 10G Base-T Ethernet Controller
  • 1 Realtek RTL8211E PHY (dedicated IPMI)

VGA:
  • ASPEED AST2500 BMC

 
Input / Output

SATA:
  • 10 SATA3 (6 Gbps) ports

NVMe:
  • 2 Internal NVMe Ports (PCI-E 3.0 x4)

LAN:
  • 2 RJ45 10GBase-T ports
  • 1 RJ45 Dedicated IPMI LAN port

USB:
  • 2 USB 3.0 ports (rear)
  • 4 USB 2.0 ports (2 rear + 2 via header)

VGA:
  • 1 VGA port

Others:
  • 1 COM port (rear)
  • 2 SATA DOM power connectors
  • 1 TPM 2.0 header

 
Expansion Slots

PCI-Express:
  • 3 PCI-E 3.0 x8
  • 2 PCI-E 3.0 x16


M.2:
  • Interface: PCI-E 3.0 x2
  • Form Factor: 22110
  • Support SATA devices

Chassis ( Optimized for H11DSi-NT )

4U Chassis:
  • CSE-745BAC-R1K28B2

 

Server(s) ( with H11DSI-NT )

Model(s):
  • AS -4023S-TRT

 
System BIOS

BIOS Type:
  • AMI 128Mb SPI Flash EEPROM

BIOS Features:
  • Plug and Play (PnP)
  • DMI 2.3
  • PCI 2.2
  • ACPI 5.1
  • USB Keyboard Support
  • SMBIOS 3.1.1

 
Management

Software:
  • Super Doctor 5
  • Watch Dog
  • NMI
  • SPM
  • SUM
  • IPMI 2.0, KVM with dedicated LAN

Power Configurations:
  • ACPI Power Management
  • Power-on mode control for AC power loss recovery

 
PC Health Monitoring

CPU:
  • Monitors CPU Core Voltages, +1.1V, +1.5V, +1.8V, +12V, +5V, +5V standby
  • CPU switching voltage regulator

FAN:
  • Up to 8-fan status tachometer monitoring
  • Up to eight 4-pin fan headers
  • Dual Cooling Zone
  • Status monitor for speed control
  • Pulse Width Modulated (PWM) fan connectors

Temperature:
  • Monitoring for CPU and chassis environment
  • CPU Thermal Trip Support
  • Thermal control for 8x Fan connectors
  • I2C Temperature Sensing Logic

LED:
  • CPU / System Overheat LED

Other Features:
  • Chassis Intrusion Detection
  • Chassis Intrusion Header
  • UID

 
Operating Environment / Compliance

Environmental Specifications:
  • Operating Temperature:
       10°C to 35°C (50°F to 95°F)
  • Non-operating Temperature:
       -40°C to 70°C (-40°F to 158°F)
  • Operating Relative Humidity:
       8% to 90% (non-condensing)
  • Non-operating Relative Humidity:
       5% to 95% (non-condensing)