Premium Braided High Speed HDMI Cable with Ethernet 4Kx2K Black Color - 3M

SIIG’s Premium Braided High Speed HDMI Cable with Ethernet 4Kx2K Black Color - 3M is designed to transmit high definition audio/video and networking signals between your HDMI equipped devices and high-definition displays. It supports ultra-high definition resolution of up to 4Kx2K@60Hz to provide stunning crystal clear images.  7.1 surround sound with up to 32 audio channels smoothly deliver the highest fidelity surround sound quality.  It also integrates with Ethernet capability to allow accessing interactive online contents.  Additional features include triple-shielding braided cable to protect against interference with increased protection and durability and 24K gold-plated connectors to ensure reliable conductivity.  This premium high quality HDMI 4K cable is the ideal HDMI cable to accommodate your HD entertainment needs bringing you the ultimate audio/video experience.

Features

  • Supports HDMI 2.0 functions including 18Gbps data speed, 48-bit deep color, 3D and ultra-high definition video resolution up to 4Kx2K@60Hz
  • Triple-shielding braided cable eliminates outside interference, 24K gold-plated connectors provide ultimate conductivity and corrosion resistance
  • Pure copper conductors prevent signal degradation and delivers flawless HD A/V signals
  • Supports HDCP 2.2 and Ethernet data with Audio Return Channel
  • Compatible with HDMI 2.0 and backwards compatible with HDMI 1.4 / 1.3

Manufacturer Part Number
LB-CH0414-S1
EAN/UPC
0662774040066,662774040066
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • HDMI 2.0 compatible
  • HDCP 2.2 compatible
  • Supported resolution: 720p, 1440p, 1080p (Full HD), 2160p (4Kx2K@60Hz)
  • Bandwidth: Up to 18Gbps
  • Refresh rate: Up to 240Hz
  • Audio: 7.1 surround audio and up to 32 channels
  • Color depth: 48-bit Deep Color
  • Product:
    • Cable length: 3m (9.8ft)
    • Weight: 0.50 lbs
    • Wire material: Copper
    • Wire gauge: 28 AWG
    • OD: 8.1mm
    • Cable jacket: Nylon braided
    • Color: Black
  • Connectors:
    • HDMI Type A, male (19-pin) to HDMI Type A, male (19-pin)
    • Housing material: PVC
    • Plating: Gold-plated
  • Certifications/Standards: RoHS
  • Warranty: 1 year limited
  • Country of origin: China