The Diamond V-Stream HDMI Wireless AV Video Sender/ Receiver is compatible with almost any HDMI enabled cable/Satellite set-top box, Media Streaming box, Blu-ray/ DVD player and Gaming consoles. With the Diamond V-Stream, you can wirelessly stream video and turn any location in the home to an entertainment spot such as your outdoor patio, garage, bedroom, home office or kitchen without having to move or purchase additional set-top boxes, media players or gaming consoles. With built-in IR, you have full control over your HDMI devices wirelessly. In addition, the Diamond V-Stream also allows users to plug in USB game pads, mice and keyboards for full control over a PC/Media server
Note:
Product weight 0.35 lbs. (Receiver) 0.35 lbs. (Transmitter)
Package weight 2.0 lbs.
Product Dimensions 5.5 x 3.5 x 1.0 inches
Package Dimensions 9.5 x 7.125 x 3.25 inches
Connectors