ProOne 600 G2 21.5-inch Touch All-in-One PC (ENERGY STAR)

HP ProOne 600 All–in–One

Feature rich.

Business ready.

Designed for business, the HP ProOne 600 AiO features flexible deployment and connectivity options, strong security, and comprehensive manageability features in a sleek and stylish chassis.

Manufacturer Part Number
M2S92PT#AB4
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Choice of four form factors: Desktop Mini, Small Form Factor, Microtower and All-in-One
  • PC chassis and all internal components and modules are manufactured with low halogen content
  • HP developed- and engineered UEFI BIOS supporting security, manageability and software image stability
  • Intel® Q150 chipset supporting Intel® 6th generation CoreTM processors, featuring integrated Intel® HD Graphics
  • Processor support up to 65W (MT/SFF/AiO), 35W (DM)
  • Intel® Ethernet Connection I219LM GbE LOM integrated network connection
  • DDR4 Synchronous Dynamic Random Access Memory (SDRAM)
  • Multi-independent monitor support via VGA (MT/SFF/DM only), HDMI (DM only with optional HDMI port) and digital DisplayPort video interfaces with multi-stream (Dual DisplayPort connectors on MT/SFF/DM only); multi-stream support on AiO via DisplayPort (supports up to 2 external displays)
  • DTS Sound+ TM (SFF, MT, DM) audio management software
  • DTS Studio Sound TM (AiO) audio management software
  • Standard and high efficiency energy saving power supply options
  • ENERGY STAR ® certified and certified EPEAT ® Gold models
  • ENERGY STAR® certified. EPEAT® registered where applicable/supported. See www.epeat.net for registration status by country.
  • CCC, CECP & SEPA Certified
  • Optimized for Skype for Business(AiO only)
  • TCO AiO and TCO Edge (AiO only)
  • Low halogen
  • Arsenic-free
  • Protected by HP Services, including limited warranties up to 3-3-3 (terms and conditions vary by country; certain restrictions and exclusions apply); Care Packs available with up to 5 years Next Business Day Onsite Hardware Support
  • Lengthy purchase lifecycles and image stability