E2318H Widescreen LCD Monitor

Office productivity essentials

Maximize workplace efficiency with a monitor designed to meet your business needs.

Screen performance: View your applications, spreadsheets and more on 23-inches of 1920x1080 Full HD clarity.

Work comfortably: Optimize eye comfort and reduce harmful blue light emissions with ComfortView and a flicker-free screen.

Brilliant at every angle: See consistent colors across a wide 178°/178° viewing angle with In-plane switching technology.

Superb usability.

Create a workspace that fits your exact needs.

Convenient controls: Easily access buttons for power, brightness, contrast and customizable preset modes on the monitor’s front panel.

Versatility included: Get the flexibility to configure your monitor with various mounts and stands for evolving office requirements.

Tilt at will: Work comfortably by tilting the monitor 5° forward or 21° backward.

Plug and view: Compatible with most legacy and current PCs via VGA and DisplayPort connectivity.

Manufacturer Part Number
210-AMBR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Diagonally Viewable Size:

58.42 cm (23.0 Inches)

Preset Display Area(H X V):

509.18 mm x 286.42 mm

20.05" x 11.28"

145839.34 mm2 (226.16 inches2 )

Aspect Ratio:

(16:9)

Backlight Technology:

LED

Display Screen Coating:

Antiglare with 3H hardness

Panel Type:

In-Plane switching Technology

Maximum Preset Resolution:

1920 x 1080 at 60Hz

Viewing Angle:

(178° vertical / 178° horizontal)

Contrast Ratio:

1000: 1 (typical)

Pixel Pitch:

0.265 mm x 0.265 mm

Pixel Per Inch (PPI):

96

Brightness:

250 cd/m2 (typical)

Response Time:

5 ms (gray to gray- fast mode)
8ms (gray to gray -normal mode)

PbP/PiP:

PbP (No)
PiP (No)

Daisy Chain Availability:

No

Dell Display Manager Compatibility:

Yes

Remote Asset Management:

Yes, via Dell Command | Monitor

Color Support:

Color Gamut (typical):85% (CIE 1976), 72% (CIE 1931)

Color Depth: 16.7 Million colors

Color Calibration SDK SW:

No

Color Calibration with X-rite colorimeter:

No

Audio Output:

Optional Soundbar - (AC511)

Connectivity

1 x DP (ver 1.2)
1 x VGA

What's in the box

Monitor with stand
Power cable
1 x DP Cable
1 x VGA Cable
Drivers and documentation media
Quick setup guide
Safety Information

Stand

Tilt (-5° to 21°)
Built in cable-management

Flat Panel Mount Interface:

VESA (100 mm)

Built-in Devices

NA

Security

Security lock slot (cable lock sold separately)
Anti-theft stand lock slot (to panel)

Size and Weight

Dimensions with stand (H x W x D):

Height:415.0 mm (16.34 inches)

Width: 544.8 mm (21.45 inches)

Depth: 180.0 mm (7.09 inches)

Dimensions without stand (H x W x D):

Height: 322.0 mm (12.68 inches)

Width: 544.8 mm (21.45 inches)

Depth: 53.42 mm (2.10 inches)

Weight:

With packaging: 5.47 kg (12.06 lb)

Panel only–for VESA mount: 3.17 kg (6.99 lb)

Environmental and Regulatory: 

Electrical

Voltage Required:

100 to 240 VAC / 50 or 60 Hz ± 3Hz / 1.5 A (typical)

Power Consumption (Operational):

20W (typical) /25W (maximum)**/54 kWh (Energy Star)

Power Consumption Stand by / Sleep:

Less than 0.3W

Environmental

Temperature Range

Operating: 0° to 40°C (32° to 104°F)

Non-operating: -20° to 60° (-4° to 140° F)

Humidity Range

Operating: 10% to 80% (non-condensing)

Non-Operating:5% to 90% (non-condensing)

Altitude

Operating: 5,000 m (16,404 ft) max

Non-Operating: 12,192 m (40,000 ft) max

Compliance and Standards

ENERGY STAR
EPEAT Gold
TCO Certified Displays
RoHS Compliant

Warranty 

3-Year Advanced Exchange  Service