PRO Series
MAKING YOUR LIFE EASIER IS OUR BUSINESS
The PRO Series motherboards fit in any PC. Quality you can trust with top performance and clever business solutions are key aspects of these motherboards. Make your life easier and boost your business with the super stable, reliable and long-lasting PRO Series motherboards.
PRODUCTIVITY
UNMATCHED MEMORY PERFORMANCE AND STABILITY
With traditional memory design the memory signals are often distorted by electromagnetic signals from other components, making the system perform slower or become unstable. MSI introduces DDR4 Boost technology with optimized traces and fully isolated memory circuitry. This design ensures the memory signals stay pure for optimal performance and stability.
SECURE AND RELIABLE UEFI BIOS SOLUTION
This next generation UEFI BIOS is completely rebuilt and features a plethora of system builders’ favorite options. From M-Flash for easy BIOS flashing to advanced data protection & system security, CLICK BIOS hands you the tools to fully protect and optimize the system.
Through smart design and optimizations for Windows 10, CLICK BIOS is faster than ever. By reducing the use of graphics in the UEFI shell, it boots faster, reacts faster and adds a smooth experience when changing settings. Smart categorizing of functions and settings make this the easiest BIOS you’ll ever see.
STABLE, SECURE NETWORKING
The Gigabit network adapter on MSI Professional motherboards offers fast, reliable and secure networking.
Featuring Network Genie for easy to use bandwidth optimizing
M-CLOUD
MSI M-Cloud is a convenient and secure way of saving personal files in the cloud. M-Cloud simplifies complicated settings with a user friendly interface and is easy to learn. Build and maintain your personal cloud with ease. M-Cloud can also turn your PC into an Access Point. You can easily share a wireless network or internet signal to other devices through just a few simple steps.
RELIABILITY
DARK CHOKE
Dark Choke uses the special core design and allows the Dark Choke to run at a lower temperature with higher capacity and better power efficiency and stability.
SOLID CAP
With their aluminum core design and Japanese made quality, Solid CAPs are made for high-end design motherboard. Not only do Solid CAPs could provide lower Equivalent Series Resistance (ESR), but also work firmly for over-10-year.
HUMIDITY PROTECTION
Reduction in moisture absorption helps prevent "Conductive Anodic Filament". Untreated PCB's can have 10x higher failure rate.
HIGH TEMPERATURE PROTECTION
All key components used in MSI motherboards have all passed military testing ensuring stable operation in the harshest environments.
CIRCUIT PROTECTION
Carefully selected materials, multiple PCB layers and shielding result in the best circuit protection for MSI motherboards.
ESD PROTECTION
Each and every I/O port is protected against the hazards of Electro Static Discharge.
EMI PROTECTION
All MSI motherboards comply with strict American FCC regulations and reduce the impact of Electromagnetic Interference.
Note:
CPU
• Supports 6th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* Please refer to CPU Support for compatible CPU; the above description is for reference only.
• Intel® H110 Chipset
• 2 x DDR4 memory slots, support up to 32GB
- Supports DDR4 2133 MHz
• Dual channel memory architecture
• Supports Non-ECC, un-buffered memory
• Supports Intel® Extreme Memory Profile (XMP)
* Hyper DIMM support is subject to the physical characteristics of individual CPUs
* DDR4 2133 MHz and higher memory modules will only run at maximum of DDR4 2133 MHz on XMP mode due to Intel® chipset limitation
* Please refer to Compatibility reports for more information of compatible memory.
• 1 x PCIe 3.0 x16 slot
• 2 x PCIe 2.0 x1 slots
On-Board SATA
• Intel® H110 Chipset
• 4 x SATA 6Gb/s ports
• Intel® H110 Chipset
- 4 x USB 3.1 Gen1 (SuperSpeed USB) ports (2 ports on the back panel, 2 ports available through the internal USB connector)
- 6 x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 4 ports available through the internal USB connectors)
• Realtek® ALC887 Codec
• 7.1-Channel High Definition Audio
• 1 x Realtek RTL8111H Gigabit LAN controller
- 1 x PS/2 mouse port
- 1 x PS/2 keyboard port
- 2 x USB 2.0 ports
- 2 x USB 3.1 Gen1 ports
- 1 x HDMI™ port
- 1 x VGA port
- 1 x LAN (RJ45) port
- 3 x audio jack
- 1 x 24-pin ATX main power connector
- 1 x 4-pin ATX 12V power connector
- 4 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1 x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 Gen1 ports)
- 1 x 4-pin CPU fan connector
- 1 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Serial Port connector
- 1 x Chassis Intrusion connector
- 1 x Clear CMOS jumper
• 8.9 in. x 6.8 in. (22.6 cm x 17.3 cm) Micro-ATX Form Factor