Ergonomically designed for comfortable all-day, everyday use, the Honeywell ScanPal™ EDA50 enterprise hybrid device is ideal for users inside four walls needing real-time visibility into business-critical information. Easy to use, with a built-in barcode scanner. Access, capture and send information right from the retail or warehouse floor.
Powerful Platform
An industry-leading Qualcomm® Snapdragon™ 410 processor with 1.2 GHz quad-core CPU enables fast access to business-critical applications.
Large Touchscreen Display
Large, 12.7 cm (5 in) Corning Gorilla® capacitive touchscreen is readable both indoors and outdoors, and works when used with wet hands.
Lightweight, Ergonomic Design
Lightweight design offering the user the perfect combination of durability, comfort, convenience and portability. Small enough to fit conveniently into a pocket.
Long Battery Life
Featuring smart battery technology, the ScanPal EDA50 device can power through a full shift and beyond.
Multiple-Device Connectivity
ScanPal EDA50 devices can be easily connected to multiple devices, enabling support for more use cases and applications.
VoIP Support
The ScanPal EDA50 device supports Voice over Internet Protocol (VoIP) over a wireless network, saving on cellular contract costs.
Product Details
The Honeywell ScanPal™ EDA50 enterprise hybrid device delivers an exceptional experience for users inside four walls that need real-time visibility into business-critical information. Designed to handle all-day, everyday use, the ScanPal EDA50 device with built-in barcode scanning capability enables workers on the retail or warehouse floor to access as well as capture and send crucial business information in real time.
Coupling an ergonomic, easy-to-use modern touchscreen design with the latest advances in modern mobile technology, the ScanPal EDA50 device ensures maximum accessibility to coworkers and business systems. It can be easily connected to multiple devices, enabling support for more use cases and applications.
The ScanPal EDA50 device is also designed to withstand heavy use. Users can count on ample battery life to last a full shift through superior battery management, a rugged touch panel and a display that is easy to read inside and outside. The ergonomic design ensures maximum ease of use, comfort and pocketability.
From the well-received Android™ operating system and a processor designed to handle the demands of frontline users, to robust storage capabilities and advanced data capture options, the ScanPal EDA50 device is ideal for many types of applications.
Note:
MECHANICAL
Dimension
153.5 mm x 78.9 mm x 18 mm (6.04 in x 3.11 in x 0.71 in)
Weight
270 g (9.52 oz)
Display Size
12.7 cm (5.0 in)
Resolution
1280 x 720 High Definition
Backlight
LED
Touchscreen
Multi-touch capacitive
Hard Keys
Volume up/down key, left/right scan, power, reset
Soft Keys
Three touch keys (Back, Home, Menu)
ENVIRONMENTAL
Operating Temperature
-10°C to +50°C (+14°F to +122°F)
Storage Temperature
-20°C to +60°C (-4°F to +148°F)
Humidity
10% to 90% (non-condensing)
Drop
Multiple 1.2 m (4 ft) drops to concrete under room temperature
Tumble
200 times at 0.5 m (1.64 ft)
ESD
±8 kV Direct; ±12 kV Air
Environmental Sealing
IP54
Vibration
Vertical rms = 1.04 g, Transverse rms = 0.2 g, Longitudinal rms = 0.74 g
SYSTEM ARCHITECTURE
Processor
Qualcomm Snapdragon 410 MSM8916 1.2 GHz quad-core
Memory
2 GB RAM, 8 GB Flash
Operating System
Android 7.1.1
Default Language
Worldwide English
Storage Expansion
MicroSDHC (up to 32 GB)
Battery
Li-Ion, 3.8 V, 4000 mAh
Button Batteries
22 mF super-cap
Real-Time Clock
10 min backup via super-cap
Charging Time
4 hours
Battery Runtime
12 hours
Scan Notification
Red/Green light
Radio Co-Location
All radios operate simultaneously
Scan Engine
HI2D Imager
Camera
5.0-megapixel color camera with autofocus and LED flash
LEDs
Battery Condition: Red/Green/Blue
Warranty
One-year factory warranty
WIRELESS CONNECTIVITY
WLAN: EEE 802.11 a/b/g/n radio
NFC
Bluetooth® Class 4.0
ACCESSORIES
Single Charging Cradle
Hand Strap
Replacement Battery
USB Communication Cable: Micro USB 2.0 (communicates to PC, supports adaptor/ USB charging)
USB Wall Adaptor: 5V/2A