46" LED-Backlit Ultra-Narrow Professional-Grade Large-Screen Display

LED backlighting technology improves power consumption and allows for a slimmer cabinet depth;500cd/m2 max brightness combined with full HD resolution will capture the attention of the audience; Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allow for 24/7 operation; Input Switching Speed minimizes downtime between source transitions; Human Sensor Accessory ensures digital signage is directed at a a targeted audience; Near field communication capabilities for setup and service. Expanded daisy chain with DP1.2;Video daisy chain limitations apply when High-bandwidth Digital Content Protection (HDCP) is utilized

  • LED backlighting technology improves power consumption and allows for a slimmer cabinet depth
  • 500cd/m2 max brightness combined with full HD resolution will capture the attention of the audience
  • Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allow for 24/7 operation
  • Input Switching Speed minimizes downtime between source transitions
  • Human Sensor Accessory ensures digital signage is directed at a a targeted audience
  • Near field communication capabilities for setup and service.
  • Expanded daisy chain with DP1.2
  • Video daisy chain limitations apply when High-bandwidth Digital Content Protection (HDCP) is utilized

Manufacturer Part Number
X464UNV-3
EAN/UPC
0805736065329,805736065329
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Technology: SPVA (P-DID)

Viewable Image Size: 46"

Native Resolution: 1920 x 1080

Pixel Pitch: 0.53mm

Backlight Type: LED Direct-lit

Pixels Per Inch: 47@ native resolution

Brightness (typical): 350cd/m2

Brightness (maximum): 500cd/m2

Contrast Ratio (typical): 3500:1

Viewing Angle: 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10

Response Time(Gray to Gray): 8ms

Refresh Rate: 60Hz

Aspect Ratio: 16:9

Active Screen Area: 40.1 x 22.6 in. / 1018.1 x 572.9mm

Orientation: Landscape/Portrait

Displayable Colors: More than 16.7 million

Synchronization Range

Horizontal (Analog/Digital): 31.5-91.1 kHz

Vertical: 50-85 Hz

Input Signal

 
Video: Analog RGB 0.7 Vp-p/75 Ohms

Sync : Separate sync: TTL Level (Positive/Negative)
Composite sync: TTL Level (Positive/Negative)
Composite sync on green: (0.3Vp-p negative 0.7Vp-p positive)

Connectivity

  
PC Signal Compatibility: Yes

Macintosh Compatibility: Yes

Input Terminals:

Digital: DisplayPort, HDMI, DVI-D

Analog: VGA 15-pin D-sub

Audio: Audio Mini-Jack, DisplayPort Audio, HDMI Audio

External Control: RS-232C, LAN, IR Remote, DDC/CI

Output Terminals:
 

Audio: Audio Mini-Jack, External Speaker Jack (2), HDMI Audio (through DP Out), DisplayPort Audio

Digital: DisplayPort (DisplayPort, HDMI, DVI-D or Option Signals out of this port)

External Control: LAN

Power Consumption (typical)
 
On: 90W

ECO Mode Standby: <0.5W

Power Consumption

 
Input Current: 2.6A @ 100-120V / 1.1A @ 220-240V

Physical Specifications

 
Bezel Width (Left/Right, Top/Bottom): 0.1in./0.1 in., 0.1 in./0.1 in. ; 3.8mm/1.9mm, 3.8mm/1.9mm (per display)

Dimensions (WxHxD):

Net (with stand): 40.3 x 24.6 x 9.4 in. / 1024.0 x 624.0 x 240mm

Net (without stand): 40.3 x 22.8 x 4.6 in. / 1024.0 x 578.6 x 117.3mm

Shipping: 49.0 x 30.5 x 11.7 in. / 1244 x 774 x 298mm

Weight: 

Net (with stand): 53.5 lbs. / 24.3 kg

Net (without stand): 50.3 lbs. / 22.8 kg

Shipping: 65.3 lbs. / 29.6 kg
 
VESA Hole Configuration Specifications
 
300 x 300mm (4-hole) 
 
Environmental Conditions

Operating Temperature: 41-104°F / 5-40°C

Operating Humidity: 20-80%

Operating Altitude: 9843 ft. / 3000m

Storage Temperature: -4-140°F / -20-60°C

Storage Humidity: 10-90%

Storage Altitude: 40,000 ft. / 12,192m
 
Limited Warranty (parts & labor, including backlight)

3 years

 Ships With
  • Power cord
  • DisplayPort cable
  • LAN cable
  • CD-ROM (user manual)
  • Screws
  • Thumbscrews