4K IP Cameras F/ QT878 QT816

Let this Q-See 4K Ultra HD Bullet Camera 2-Pack allow you to see the “Big Picture” of what’s happening at your home or business establishment in the sharpest detail. Offering FOUR TIMES the clarity of 1080p resolution, facial features, license plate numbers, clothing patterns, and other important identifiers are more clearly defined in 4K Ultra HD, so whether you run a business or maintain a home, your 4K Bullet Cameras provide the ultimate in security protection!

Intelligent Video Analysis (IVA) provides dependable motion detection by reliably tracking and analyzing moving objects, and IVA’s powerful recognition and alarm triggers alert you to any suspicious activity on your property in astonishing detail with remarkable precision. Our H.265 technology provides the latest and greatest in pristine video quality and up to 50% reduction in data consumption. Your durable cameras’ housing protects against harsh weather conditions or vandalism, while night vision (up to 100ft. in complete darkness) and IVA motion detection technology give you reliable, round-the-clock security. IP engineering enables these cameras to work on their own from multiple locations with a wired Power over Ethernet (PoE) connection, and you can check in on all the action at your home or business remotely from the Q-See mobile app from your smartphone, tablet, or computer

Ensure that your home, business, or retail property is protected with Q-See’s advanced 4K Ultra HD technology featuring Intelligent Video Analysis, and don’t lose a minute of sleep because of security concerns

Manufacturer Part Number
QTN8086B-2
EAN/UPC
0645439259225,645439259225
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technology: IP
Camera Type: Bullet
Lens Size: 5mm
IR Cut Filter: Yes
Recording Resolution: 4K (3840x2160)
Compatibility: QTN NVRs, Mac, PC, Android, iOS
Connector Type: RJ45 POE ONVIF 2.3 Profile S
Angle of View: 72°
Image Sensor Type: CMOS
Image Sensor Size: 1/2.5”
Weather-Resistance: Yes / IP66
IR LED: 36