Voyager 8200 UC Stereo Bluetooth Headset With Active Noise Canceling

Wherever you work, noise can be distracting. So whether you’re in an open office or on a crowded flight, taking calls or listening to music, the boomless Voyager 8200 UC Bluetooth® headset with active noise canceling lets you focus on what’s important, in comfort and style.

ALWAYSONWARE

Make your place a perfect workplace.

Concentrate in comfort

With its contemporary, boomless design and active noise canceling, Voyager 8200 UC blocks out background noise so you can concentrate on your work or your call in comfort and style. Soft ear cushions, 24 hours of listening time and a 3.5 mm audio cable allow you to take calls or play music whether you’re in the office, on a flight or on the go. Roam with ease at a range of up to 30 m/98 ft with a Class 1 Bluetooth® device.

Immerse yourself in rich audio

Hear music and conversations with complete clarity. All tones, from high to low and everything in between, sound full and natural. Need to tune out distractions? The hi-fi stereo sound and dual-mode active noise canceling cut background noise while the boomless dual-paired microphones keep the focus on your voice.

Boomless design

Features dual-paired omni-directional microphones and enhanced noise canceling.

Dual-mode ANC

Select the most comfortable active noise canceling (ANC) setting for your environment.

Dynamic mute alert

Dynamic Mute Alert senses and alerts you when you talk when muted

Smart sensors

Smart sensor technology uses contextual intelligence to keep up with you.

Stay connected

Need to connect to your computer and mobile phone? No problem. By staying connected to two devices at once, you’ll never miss a call. Play music or answer your phone simply by putting on the headset, and pause your media player or mute a call by taking it off. A dedicated button gives you quick access to mute, while voice prompts alert you if you’re on mute when you start talking.

Customize your experience

Choose the settings that make your life easier with the Plantronics Hub app for iPhone and Android. Select language preference, feature settings, call, and mute notifications. Keep your device updated with Plantronics Hub over-the-air firmware updates.

Seamless IT management

Plantronics Manager Pro, when used with Plantronics-supported devices such as Voyager 8200 UC, is software-as-a-service that allows IT to manage headset inventory, monitor usage, and maintain devices — all from a web browser.

Manufacturer Part Number
208769-01
EAN/UPC
0017229158221,017229158221
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio

Wideband Audio: Yes

Noise-cancellation: DSP tuned audio system with four microphones for superior noise and wind cancellation

Digital Signal Processing : Yes

SoundGuard (Hearing Protection): Yes

Connects To

Tablet: Yes

Mobile Phone: Yes

PC: Yes

Mac: Yes

Hands-free Options

Bluetooth Headset: Yes

Power

Battery Power: 24 hours talk time, 20 hours listen time

Charge Time: 3 hours for full charge

Battery Type: Rechargeable, non-replaceable lithium-ion

Connection

Wireless Range: Up to 98 ft (30 meters) with Class 1 Bluetooth devices

Multi-Point: Stay connected to two phones and answer from either one (2H2S)

Audio

A2DP: Yes

Wind Noise Reduction: Yes

Voice Alerts: Yes

Controls

Volume +/-: Yes

Call Answer/End: Yes

Dedicated On/Off: Yes

Misc

In the box: • Headset• USB charge cable• 3.5mm cable• BT600 USB adapter• Carrying pouch• Product card • Safety Booklet• Warranty card

Carrying Case

Carrying Case: Yes